CF1PB -- PUSHBUTTON ENCLOSURE SERIES
Stahlin Enclosures
Pushbutton Enclosure Series
CF1PB
Description
Seven pushbutton layouts are available 1-7 holes
Lift off cover design
Recessed captive stainless steel screws
Notched key hole design
Metal grounding strap furnished
External mounting feet available
Description
Seven pushbutton layouts are available 1-7 holes
Lift off cover design
Recessed captive stainless steel screws
Notched key hole design
Metal grounding strap furnished
External mounting feet available
Suppliers
Pushbutton Enclosure Series
CF1PB
Seven pushbutton layouts are available 1-7 holes
Lift off cover design
Recessed captive stainless steel screws
Notched key hole design
Metal grounding strap furnished
External mounting feet available
- Seven pushbutton layouts are available 1-7 holes
- Lift off cover design
- Recessed captive stainless steel screws
- Notched key hole design
- Metal grounding strap furnished
- External mounting feet available
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
CF1PB |
|
Product Name
|
Pushbutton Enclosure Series |
|
Type
|
Pushbutton Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
6.63 inch (168 mm)
|
|
Width
|
3.81 inch (96.77 mm)
|
|
Depth
|
3.89 inch (98.81 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
4 inch (102 mm)
View Details
3 suppliers
Takachi Electronics Enclosure Co., Ltd.
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
2.17 to 5.91 inch (55 to 150 mm)
View Details