CF7PB-22 -- PUSHBUTTON ENCLOSURE SERIES
Stahlin Enclosures
Pushbutton Enclosure Series
CF7PB-22
Description
Seven pushbutton arrangements are available 1-7 holes
Lift off cover design
Recessed captive stainless steel screws
Notched key hole design
Metal grounding strap furnished
Sleek unobstructed sidewall design
Description
Seven pushbutton arrangements are available 1-7 holes
Lift off cover design
Recessed captive stainless steel screws
Notched key hole design
Metal grounding strap furnished
Sleek unobstructed sidewall design
Suppliers
Seven pushbutton arrangements are available 1-7 holes
Lift off cover design
Recessed captive stainless steel screws
Notched key hole design
Metal grounding strap furnished
Sleek unobstructed sidewall design
- Seven pushbutton arrangements are available 1-7 holes
- Lift off cover design
- Recessed captive stainless steel screws
- Notched key hole design
- Metal grounding strap furnished
- Sleek unobstructed sidewall design
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
CF7PB-22 |
|
Product Name
|
Pushbutton Enclosure Series |
|
Type
|
Pushbutton Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
13.78 inch (350 mm)
|
|
Width
|
3.63 inch (92.2 mm)
|
|
Depth
|
3.14 inch (79.76 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Length
4 inch (102 mm)
Width
2.87 inch (73 mm)
Features
RoHS Compliant
View Details
Material
Aluminum; Steel - Stainless
NEMA Rating
NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects
6
View Details