CF5PB -- PUSHBUTTON ENCLOSURE SERIES
Stahlin Enclosures
Pushbutton Enclosure Series
CF5PB
Description
Seven pushbutton layouts are available 1-7 holes
Lift off cover design
Recessed captive stainless steel screws
Notched key hole design
Metal grounding strap furnished
External mounting feet available
Description
Seven pushbutton layouts are available 1-7 holes
Lift off cover design
Recessed captive stainless steel screws
Notched key hole design
Metal grounding strap furnished
External mounting feet available
Suppliers
Pushbutton Enclosure Series
CF5PB
Seven pushbutton layouts are available 1-7 holes
Lift off cover design
Recessed captive stainless steel screws
Notched key hole design
Metal grounding strap furnished
External mounting feet available
- Seven pushbutton layouts are available 1-7 holes
- Lift off cover design
- Recessed captive stainless steel screws
- Notched key hole design
- Metal grounding strap furnished
- External mounting feet available
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
CF5PB |
|
Product Name
|
Pushbutton Enclosure Series |
|
Type
|
Pushbutton Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
13.78 inch (350 mm)
|
|
Width
|
3.63 inch (92.2 mm)
|
|
Depth
|
3.14 inch (79.76 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
5 inch (127 mm)
View Details
3 suppliers
Material
Steel - Stainless
NEMA Rating
NEMA Enclosures
Features
Explosion Proof
View Details
Takachi Electronics Enclosure Co., Ltd.
Type
Electronic and Instrument Enclosures; PC Enclosures
Shape
Rectangular
Length
9.06 to 16.93 inch (230 to 430 mm)
View Details