CF3PB-22 -- PUSHBUTTON ENCLOSURE SERIES
Stahlin Enclosures
Pushbutton Enclosure Series
CF3PB-22
Description
Seven pushbutton arrangements are available 1-7 holes
Lift off cover design
Recessed captive stainless steel screws
Notched key hole design
Metal grounding strap furnished
Sleek unobstructed sidewall design
Description
Seven pushbutton arrangements are available 1-7 holes
Lift off cover design
Recessed captive stainless steel screws
Notched key hole design
Metal grounding strap furnished
Sleek unobstructed sidewall design
Suppliers
Seven pushbutton arrangements are available 1-7 holes
Lift off cover design
Recessed captive stainless steel screws
Notched key hole design
Metal grounding strap furnished
Sleek unobstructed sidewall design
- Seven pushbutton arrangements are available 1-7 holes
- Lift off cover design
- Recessed captive stainless steel screws
- Notched key hole design
- Metal grounding strap furnished
- Sleek unobstructed sidewall design
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
CF3PB-22 |
|
Product Name
|
Pushbutton Enclosure Series |
|
Type
|
Pushbutton Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
6.63 inch (168 mm)
|
|
Width
|
3.81 inch (96.77 mm)
|
|
Depth
|
3.89 inch (98.81 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Polypropylene
Mounting Type
Free Standing
View Details
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Keystone Electronics Corp.
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
4 inch (102 mm)
View Details
2 suppliers