Georgia-Pacific Corporation Dixie® 3 lb. Patty Box

Description
This 3# Patty utility box in plain white. Ever versatile, the carton can be utilized for freezer items as well as baked goods or restaurant takeout. Sturdy construction helps protect finished products during storage and delivery. Convenient to keep on hand, these boxes ship and store flat and fold together quickly. Features & Benefits: » Manufactured of virgin SBS (Solid Bleached Sulfate) paperboard designed to provide high resistance to tear and high stiffness » The automatic design allows for easy setup while the full sides add stability and help protect the product inside » Large window for product visibility
Description
This 3# Patty utility box in plain white. Ever versatile, the carton can be utilized for freezer items as well as baked goods or restaurant takeout. Sturdy construction helps protect finished products during storage and delivery. Convenient to keep on hand, these boxes ship and store flat and fold together quickly. Features & Benefits: » Manufactured of virgin SBS (Solid Bleached Sulfate) paperboard designed to provide high resistance to tear and high stiffness » The automatic design allows for easy setup while the full sides add stability and help protect the product inside » Large window for product visibility

Suppliers

Company
Product
Description
Supplier Links
Dixie® 3 lb. Patty Box -  - Georgia-Pacific Corporation
Atlanta, GA, USA
Dixie® 3 lb. Patty Box
Dixie® 3 lb. Patty Box
This 3# Patty utility box in plain white. Ever versatile, the carton can be utilized for freezer items as well as baked goods or restaurant takeout. Sturdy construction helps protect finished products during storage and delivery. Convenient to keep on hand, these boxes ship and store flat and fold together quickly. Features & Benefits: » Manufactured of virgin SBS (Solid Bleached Sulfate) paperboard designed to provide high resistance to tear and high stiffness » The automatic design allows for easy setup while the full sides add stability and help protect the product inside » Large window for product visibility

This 3# Patty utility box in plain white. Ever versatile, the carton can be utilized for freezer items as well as baked goods or restaurant takeout. Sturdy construction helps protect finished products during storage and delivery. Convenient to keep on hand, these boxes ship and store flat and fold together quickly.

Features & Benefits:

» Manufactured of virgin SBS (Solid Bleached Sulfate) paperboard designed to provide high resistance to tear and high stiffness

» The automatic design allows for easy setup while the full sides add stability and help protect the product inside

» Large window for product visibility

Supplier's Site

Technical Specifications

  Georgia-Pacific Corporation
Product Category Industrial Containers
Product Name Dixie® 3 lb. Patty Box
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details