Georgia-Pacific Corporation Dixie® 5 lb. Patty Box

Description
This 5# Patty utility box in plain white. Ever versatile, the carton can be utilized for freezer items as well as baked goods or restaurant takeout. Sturdy construction helps protect finished products during storage and delivery. Convenient to keep on hand, these boxes ship and store flat and fold together quickly. Features & Benefits: » Manufactured of virgin SBS (Solid Bleached Sulfate) paperboard designed to provide high resistance to tear and high stiffness. » The automatic design allows for easy setup while the full sides add stability and help protect the product inside
Description
This 5# Patty utility box in plain white. Ever versatile, the carton can be utilized for freezer items as well as baked goods or restaurant takeout. Sturdy construction helps protect finished products during storage and delivery. Convenient to keep on hand, these boxes ship and store flat and fold together quickly. Features & Benefits: » Manufactured of virgin SBS (Solid Bleached Sulfate) paperboard designed to provide high resistance to tear and high stiffness. » The automatic design allows for easy setup while the full sides add stability and help protect the product inside

Suppliers

Company
Product
Description
Supplier Links
Dixie® 5 lb. Patty Box -  - Georgia-Pacific Corporation
Atlanta, GA, USA
Dixie® 5 lb. Patty Box
Dixie® 5 lb. Patty Box
This 5# Patty utility box in plain white. Ever versatile, the carton can be utilized for freezer items as well as baked goods or restaurant takeout. Sturdy construction helps protect finished products during storage and delivery. Convenient to keep on hand, these boxes ship and store flat and fold together quickly. Features & Benefits: » Manufactured of virgin SBS (Solid Bleached Sulfate) paperboard designed to provide high resistance to tear and high stiffness. » The automatic design allows for easy setup while the full sides add stability and help protect the product inside

This 5# Patty utility box in plain white. Ever versatile, the carton can be utilized for freezer items as well as baked goods or restaurant takeout. Sturdy construction helps protect finished products during storage and delivery. Convenient to keep on hand, these boxes ship and store flat and fold together quickly.

Features & Benefits:

» Manufactured of virgin SBS (Solid Bleached Sulfate) paperboard designed to provide high resistance to tear and high stiffness.

» The automatic design allows for easy setup while the full sides add stability and help protect the product inside

Supplier's Site

Technical Specifications

  Georgia-Pacific Corporation
Product Category Industrial Containers
Product Name Dixie® 5 lb. Patty Box
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details