SICK Datasheets for Photoelectric Sensors

Photoelectric sensors use emitters and receivers to detect the presence, absence, or distance of target objects.
Photoelectric Sensors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
Features Dimensions (W x H x D) 31 mm x 62 mm x 52.5 mm Sensing distance 100 mm Sensing distance tolerance ± 10 mm Housing design (light emission) Rectangular...
Features Dimensions (W x H x D) 46 mm x 77 mm x 46 mm Sensing distance 100 mm Sensing distance tolerance ± 10 mm Housing design (light emission) Rectangular...

<< Prev Next >>