SICK Photoelectric, Industrial 1095469

Description
PHOTOELECTRIC PROXIMITY SWITCH
Request a Quote Datasheet
Description
PHOTOELECTRIC PROXIMITY SWITCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 1882-1095469-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1882-1095469-ND
Photoelectric, Industrial 1882-1095469-ND
PHOTOELECTRIC PROXIMITY SWITCH

PHOTOELECTRIC PROXIMITY SWITCH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photoelectric Sensors
Product Number 1882-1095469-ND
Product Name Photoelectric, Industrial
Operating Temperature -4 to 122 F (-20 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Through-beam sensor transmitter - O6S702 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 591 inch (15000 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
18 mm Plastic AC Photoelectric Sensor - S4261 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
RightSight Photosensor - 42EF-R2MNB-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 6.1 inch (155 mm)
View Details
Photoelectric, Industrial - 1882-1017911-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Visible
View Details