SICK Optical Line Guidance Sensor 1095594

Description
Features Dimensions (W x H x D) 31 mm x 62 mm x 52.5 mm Sensing distance 100 mm Sensing distance tolerance ± 10 mm Housing design (light emission) Rectangular Working range 90 mm ... 110 mm Light source LED, blue 1) Wave length 450 nm Light spot size 180 mm x 9 mm 2) Bar code types Interleaved 2 of 5 Module width (min.) ≥ 1.5 mm Line radius (min.) ≥ 0.5 m
Request a Quote
Description
Features Dimensions (W x H x D) 31 mm x 62 mm x 52.5 mm Sensing distance 100 mm Sensing distance tolerance ± 10 mm Housing design (light emission) Rectangular Working range 90 mm ... 110 mm Light source LED, blue 1) Wave length 450 nm Light spot size 180 mm x 9 mm 2) Bar code types Interleaved 2 of 5 Module width (min.) ≥ 1.5 mm Line radius (min.) ≥ 0.5 m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Line Guidance Sensor - 1095594 - SICK
Minneapolis, MN, United States
Optical Line Guidance Sensor
1095594
Optical Line Guidance Sensor 1095594
Features Dimensions (W x H x D) 31 mm x 62 mm x 52.5 mm Sensing distance 100 mm Sensing distance tolerance ± 10 mm Housing design (light emission) Rectangular Working range 90 mm ... 110 mm Light source LED, blue 1) Wave length 450 nm Light spot size 180 mm x 9 mm 2) Bar code types Interleaved 2 of 5 Module width (min.) ≥ 1.5 mm Line radius (min.) ≥ 0.5 m

Features

Dimensions (W x H x D)31 mm x 62 mm x 52.5 mm
Sensing distance100 mm
Sensing distance tolerance± 10 mm
Housing design (light emission)Rectangular
Working range90 mm ... 110 mm
Light sourceLED, blue

1)

Wave length450 nm
Light spot size180 mm x 9 mm

2)

Bar code typesInterleaved 2 of 5
Module width (min.)≥ 1.5 mm
Line radius (min.)≥ 0.5 m
Supplier's Site

Technical Specifications

  SICK
Product Category Photoelectric Sensors
Product Number 1095594
Product Name Optical Line Guidance Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2669385 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Optical Technology Type Retroreflective
Power Requirements DC Powered
View Details
Photoelectric Sensors - 2669350 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Optical Technology Type Retroreflective
Power Requirements DC Powered
View Details
Photoelectric Sensors - 2055176 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Operation Distance 394 inch (10000 mm)
Optical Technology Type Retroreflective
View Details
Photoelectric Sensors - 2103682 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Operation Distance 0.7874 to 19.69 inch (20 to 500 mm)
Beam Type Infrared
View Details