SICK Photoelectric, Industrial 1088335

Description
Through-Beam Optical Sensor 0' ~ 196.90' (0 ~ 60m) Push-Pull, NPN/PNP
Request a Quote Datasheet
Description
Through-Beam Optical Sensor 0' ~ 196.90' (0 ~ 60m) Push-Pull, NPN/PNP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 1882-1088335-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1882-1088335-ND
Photoelectric, Industrial 1882-1088335-ND
Through-Beam Optical Sensor 0' ~ 196.90' (0 ~ 60m) Push-Pull, NPN/PNP

Through-Beam Optical Sensor 0' ~ 196.90' (0 ~ 60m) Push-Pull, NPN/PNP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photoelectric Sensors
Product Number 1882-1088335-ND
Product Name Photoelectric, Industrial
Operation Distance 0.0 to 2363 inch (0.0 to 60015 mm)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Cylindrical Sensor - 42CA-B2LPBE-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 3.94 inch (100 mm)
Electrical Connection 4-pin DC Micro QD
View Details
Fiber-optic unit - SOE4-FO-L-HF2-1N-K - Festo Corporation
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire NPN
View Details
2 suppliers
Through-beam sensor receiver - O4E201 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.0 to 1969 inch (0.0 to 50000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4162-P2 - Omron Electronic Components – Americas
Specs
Operation Distance 0.1969 inch (5 mm)
View Details