SICK Light Grids 1091602

Description
SICK GL6-CA011K00 Light Grid
Request a Quote
Description
SICK GL6-CA011K00 Light Grid
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Light Grids - 2851645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Light Grids
2851645
Light Grids 2851645
SICK GL6-CA011K00 Light Grid

SICK GL6-CA011K00 Light Grid

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2851645
Product Name Light Grids
Length 1.24 inch (31.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX3340 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details
3 suppliers
Inductive Proximity Sensors - 5000000115-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details