JRE Test, LLC Datasheets for Electronic and Instrument Enclosures
Electronic and instrument enclosures are structures that house electronic components and instruments. They are usually designed for handheld or desktop applications. Example applications include calculators, cash registers, remote controls, and data acquisition instruments.
Electronic and Instrument Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Breeze through laptop RFI and wireless tests with the 'bigger than-a-breadbox' 2218! Like its other brothers in the JRE test line, it features rugged welded aluminum construction with superb RF... | |
| Containing all the capability of the larger JRE enclosures, the compact 0709 is ideal for small wireless devices such as; cell phones, pagers, WiFi dongles and other small RF devices. | |
| Containing all the capability of the larger JRE enclosures, the compact 0709-A is ideal for small wireless devices such as; 802.11a,b,g WLAN access points, VoIP devices and other small RF... | |
| Containing all the capability of the larger JRE enclosures, the compact 0709-B is ideal for small wireless devices such as; 802.11n MIMO WLAN access points, VoIP devices and other small... | |
| Containing all the capability of the larger JRE enclosures, the compact 0709-C is ideal for small wireless devices such as; RFID tags (Active and Passive) and other small RF devices. | |
| Containing all the capability of the larger JRE enclosures, the compact 0709-D is ideal for small wireless devices such as; Bluetooth, Zigbee, dongles, headsets and other small RF devices. Featuring... | |
| Containing all the capability of the larger JRE enclosures, the compact 0709-E is ideal for small wireless devices such as; cell phones, pagers, WiFi dongles other small RF devices. Featuring... | |
| Containing all the capability of the larger JRE enclosures, the compact JRE 0709-P is ideal for small wireless devices such as; cell phones, pagers, WiFi dongles and other small RF... | |
| Containing all the capability of the larger JRE enclosures, the rack mounted 0814-2R is ideal for testing devices with a tall form factor. Two independent 0814 series enclosures are mounted... | |
| Containing all the capability of the larger JRE enclosures, the rack mounted 0814-2R-A is ideal for testing IEEE 802.11 a,b,g devices such as; WLAN, VoIP, access points and other RF... | |
| Developed expressly for high volume testing of larger RF devices, the 1812 is roomy enough for holding both TX and RX devices for actual on-air tests. Top loading keeps door... | |
| Originally designed for testing wide screen laptops, the rack-mountable JRE1724 is ideal for large wireless devices such as; Mesh Network AP's, Cellular/LTE/4G Base Stations, and other large RF devices. Featuring... | |
| RF Sensing equipment, the roomy JRE 2525 is ideal for large wireless devices such as; Rack Mount Mesh Network AP's, Cellular/LTE/4G Base Stations, Wireless Laptops, Test Fixtures for testing Large... | |
| Testing tall devices? The 0814 stands up to any test up to 18 GHz! Featuring a wide swing open door with durable latch handle, this enclosure finds wide use in... | |
| Testing tall devices? The 0814-A stands up to any test up to 18 GHz! Featuring a wide swing open door with durable latch handle, this enclosure is ideal for testing... |