JRE Test, LLC RF Shielded Test Enclosure JRE 2218

Description
Breeze through laptop RFI and wireless tests with the 'bigger than-a-breadbox' 2218! Like its other brothers in the JRE test line, it features rugged welded aluminum construction with superb RF shielding effectiveness. Long life door gasket material along with double edge engagement not only provides solid RF shielding, but smooth trouble-free operation over its lifespan. Universal I/O plates allow almost any device to be interfaced inside the enclosure, and internal electromagnetic absorbing material reduces RF reflections and hot-spots.
Datasheet
Description
Breeze through laptop RFI and wireless tests with the 'bigger than-a-breadbox' 2218! Like its other brothers in the JRE test line, it features rugged welded aluminum construction with superb RF shielding effectiveness. Long life door gasket material along with double edge engagement not only provides solid RF shielding, but smooth trouble-free operation over its lifespan. Universal I/O plates allow almost any device to be interfaced inside the enclosure, and internal electromagnetic absorbing material reduces RF reflections and hot-spots.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Shielded Test Enclosure - JRE 2218 - JRE Test, LLC
Mendon, NY, USA
RF Shielded Test Enclosure
JRE 2218
RF Shielded Test Enclosure JRE 2218
Breeze through laptop RFI and wireless tests with the 'bigger than-a-breadbox' 2218! Like its other brothers in the JRE test line, it features rugged welded aluminum construction with superb RF shielding effectiveness. Long life door gasket material along with double edge engagement not only provides solid RF shielding, but smooth trouble-free operation over its lifespan. Universal I/O plates allow almost any device to be interfaced inside the enclosure, and internal electromagnetic absorbing material reduces RF reflections and hot-spots.

Breeze through laptop RFI and wireless tests with the 'bigger than-a-breadbox' 2218!
Like its other brothers in the JRE test line, it features rugged welded aluminum construction with superb RF shielding effectiveness. Long life door gasket material along with double edge engagement not only provides solid RF shielding, but smooth trouble-free operation over its lifespan.
Universal I/O plates allow almost any device to be interfaced inside the enclosure, and internal electromagnetic absorbing material reduces RF reflections and hot-spots.

Datasheet

Technical Specifications

  JRE Test, LLC
Product Category Industrial Enclosures
Product Number JRE 2218
Product Name RF Shielded Test Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 15 inch (381 mm)
Width 22 inch (559 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details