JRE Test, LLC Wireless RF Shielded Test Enclosure JRE 0709-D

Description
Containing all the capability of the larger JRE enclosures, the compact 0709-D is ideal for small wireless devices such as; Bluetooth, Zigbee, dongles, headsets and other small RF devices. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness. Long life door gasket material along with double edge engagement not only provides solid RF shielding, but smooth trouble free operation over its lifespan. A popular configuration of I/O connectors allow almost any device to be interfaced inside the enclosure, and internal electromagnetic absorbing material reduces RF reflections and hot-spots.
Datasheet
Description
Containing all the capability of the larger JRE enclosures, the compact 0709-D is ideal for small wireless devices such as; Bluetooth, Zigbee, dongles, headsets and other small RF devices. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness. Long life door gasket material along with double edge engagement not only provides solid RF shielding, but smooth trouble free operation over its lifespan. A popular configuration of I/O connectors allow almost any device to be interfaced inside the enclosure, and internal electromagnetic absorbing material reduces RF reflections and hot-spots.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless RF Shielded Test Enclosure - JRE 0709-D - JRE Test, LLC
Mendon, NY, USA
Wireless RF Shielded Test Enclosure
JRE 0709-D
Wireless RF Shielded Test Enclosure JRE 0709-D
Containing all the capability of the larger JRE enclosures, the compact 0709-D is ideal for small wireless devices such as; Bluetooth, Zigbee, dongles, headsets and other small RF devices. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness. Long life door gasket material along with double edge engagement not only provides solid RF shielding, but smooth trouble free operation over its lifespan. A popular configuration of I/O connectors allow almost any device to be interfaced inside the enclosure, and internal electromagnetic absorbing material reduces RF reflections and hot-spots.

Containing all the capability of the larger JRE enclosures, the compact 0709-D is ideal for small wireless devices such as; Bluetooth, Zigbee, dongles, headsets and other small RF devices.
Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness.
Long life door gasket material along with double edge engagement not only provides solid RF shielding, but smooth trouble free operation over its lifespan.
A popular configuration of I/O connectors allow almost any device to be interfaced inside the enclosure, and internal electromagnetic absorbing material reduces RF reflections and hot-spots.

Datasheet

Technical Specifications

  JRE Test, LLC
Product Category Industrial Enclosures
Product Number JRE 0709-D
Product Name Wireless RF Shielded Test Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.5 inch (114 mm)
Width 7.25 inch (184 mm)
Unlock Full Specs
to access all available technical data

Similar Products