JRE Test, LLC Wireless RF Shielded Test Enclosure JRE 0814-A

Description
Testing tall devices? The 0814-A stands up to any test up to 18 GHz! Featuring a wide swing open door with durable latch handle, this enclosure is ideal for testing IEEE 802.11 a,b,g devices such as; WLAN, VoIP, access points and other RF devices. Two shielded vents provide excellent cooling and optional fan(s) are available for those hot products. Tough 'honeycomb' vents maintain shielding effectiveness throughout the frequency range. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness. Long life door gasket material along with double edge engagement not only provides solid RF shielding, but smooth trouble free operation over its lifespan. Universal I/O plates allow almost any device to be interfaced inside the enclosure, and internal electromagnetic absorbing material reduces RF reflections and hot-spots
Datasheet
Description
Testing tall devices? The 0814-A stands up to any test up to 18 GHz! Featuring a wide swing open door with durable latch handle, this enclosure is ideal for testing IEEE 802.11 a,b,g devices such as; WLAN, VoIP, access points and other RF devices. Two shielded vents provide excellent cooling and optional fan(s) are available for those hot products. Tough 'honeycomb' vents maintain shielding effectiveness throughout the frequency range. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness. Long life door gasket material along with double edge engagement not only provides solid RF shielding, but smooth trouble free operation over its lifespan. Universal I/O plates allow almost any device to be interfaced inside the enclosure, and internal electromagnetic absorbing material reduces RF reflections and hot-spots
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless RF Shielded Test Enclosure - JRE 0814-A - JRE Test, LLC
Mendon, NY, USA
Wireless RF Shielded Test Enclosure
JRE 0814-A
Wireless RF Shielded Test Enclosure JRE 0814-A
Testing tall devices? The 0814-A stands up to any test up to 18 GHz! Featuring a wide swing open door with durable latch handle, this enclosure is ideal for testing IEEE 802.11 a,b,g devices such as; WLAN, VoIP, access points and other RF devices. Two shielded vents provide excellent cooling and optional fan(s) are available for those hot products. Tough 'honeycomb' vents maintain shielding effectiveness throughout the frequency range. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness. Long life door gasket material along with double edge engagement not only provides solid RF shielding, but smooth trouble free operation over its lifespan. Universal I/O plates allow almost any device to be interfaced inside the enclosure, and internal electromagnetic absorbing material reduces RF reflections and hot-spots

Testing tall devices? The 0814-A stands up to any test up to 18 GHz! Featuring a wide swing open door with durable latch handle, this enclosure is ideal for testing IEEE 802.11 a,b,g devices such as; WLAN, VoIP, access points and other RF devices.
Two shielded vents provide excellent cooling and optional fan(s) are available for those hot products. Tough 'honeycomb' vents maintain shielding effectiveness throughout the frequency range. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness.
Long life door gasket material along with double edge engagement not only provides solid RF shielding, but smooth trouble free operation over its lifespan.
Universal I/O plates allow almost any device to be interfaced inside the enclosure, and internal electromagnetic absorbing material reduces RF reflections and hot-spots

Datasheet

Technical Specifications

  JRE Test, LLC
Product Category Industrial Enclosures
Product Number JRE 0814-A
Product Name Wireless RF Shielded Test Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11 inch (279 mm)
Width 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 6276433 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details