JRE Test, LLC RF Shielded Test Enclosure JRE 0814

Description
Testing tall devices? The 0814 stands up to any test up to 18 GHz! Featuring a wide swing open door with durable latch handle, this enclosure finds wide use in the WiFi test environment. Two shielded vents provide excellent cooling and optional fan(s) are available for those hot products. Tough 'honeycomb' vents maintain shielding effectiveness throughout the frequency range. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness. Long life door gasket material along with double edge engagement not only provides solid RF shielding, but smooth trouble free operation over its lifespan. Universal I/O plates allow almost any device to be interfaced inside the enclosure, and internal electromagnetic absorbing material reduces RF reflections and hot-spots.
Datasheet
Description
Testing tall devices? The 0814 stands up to any test up to 18 GHz! Featuring a wide swing open door with durable latch handle, this enclosure finds wide use in the WiFi test environment. Two shielded vents provide excellent cooling and optional fan(s) are available for those hot products. Tough 'honeycomb' vents maintain shielding effectiveness throughout the frequency range. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness. Long life door gasket material along with double edge engagement not only provides solid RF shielding, but smooth trouble free operation over its lifespan. Universal I/O plates allow almost any device to be interfaced inside the enclosure, and internal electromagnetic absorbing material reduces RF reflections and hot-spots.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Shielded Test Enclosure - JRE 0814 - JRE Test, LLC
Mendon, NY, USA
RF Shielded Test Enclosure
JRE 0814
RF Shielded Test Enclosure JRE 0814
Testing tall devices? The 0814 stands up to any test up to 18 GHz! Featuring a wide swing open door with durable latch handle, this enclosure finds wide use in the WiFi test environment. Two shielded vents provide excellent cooling and optional fan(s) are available for those hot products. Tough 'honeycomb' vents maintain shielding effectiveness throughout the frequency range. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness. Long life door gasket material along with double edge engagement not only provides solid RF shielding, but smooth trouble free operation over its lifespan. Universal I/O plates allow almost any device to be interfaced inside the enclosure, and internal electromagnetic absorbing material reduces RF reflections and hot-spots.

Testing tall devices? The 0814 stands up to any test up to 18 GHz! Featuring a wide swing open door with durable latch handle, this enclosure finds wide use in the WiFi test environment.
Two shielded vents provide excellent cooling and optional fan(s) are available for those hot products. Tough 'honeycomb' vents maintain shielding effectiveness throughout the frequency range. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness.
Long life door gasket material along with double edge engagement not only provides solid RF shielding, but smooth trouble free operation over its lifespan.
Universal I/O plates allow almost any device to be interfaced inside the enclosure, and internal electromagnetic absorbing material reduces RF reflections and hot-spots.

Datasheet

Technical Specifications

  JRE Test, LLC
Product Category Industrial Enclosures
Product Number JRE 0814
Product Name RF Shielded Test Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11 inch (279 mm)
Width 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Enclosures - inoCASE A4 - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.51 to 16.92 inch (140 to 430 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details