JRE Test, LLC Wireless RF Shielded Test Enclosure JRE 1724

Description
Originally designed for testing wide screen laptops, the rack-mountable JRE1724 is ideal for large wireless devices such as; Mesh Network AP's, Cellular/LTE/4G Base Stations, and other large RF devices. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness. Long life door gasket material along with double edge engagement not only provides solid RF shielding, but smooth trouble free operation over its lifespan. Internal struts keep the lid open for easy internal access when connecting the device under test. Our wide selection of I/O connectors allow almost any device to be interfaced inside the enclosure, and internal electromagnetic absorbing material reduces RF reflections and hot-spots.
Datasheet
Description
Originally designed for testing wide screen laptops, the rack-mountable JRE1724 is ideal for large wireless devices such as; Mesh Network AP's, Cellular/LTE/4G Base Stations, and other large RF devices. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness. Long life door gasket material along with double edge engagement not only provides solid RF shielding, but smooth trouble free operation over its lifespan. Internal struts keep the lid open for easy internal access when connecting the device under test. Our wide selection of I/O connectors allow almost any device to be interfaced inside the enclosure, and internal electromagnetic absorbing material reduces RF reflections and hot-spots.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless RF Shielded Test Enclosure - JRE 1724 - JRE Test, LLC
Mendon, NY, USA
Wireless RF Shielded Test Enclosure
JRE 1724
Wireless RF Shielded Test Enclosure JRE 1724
Originally designed for testing wide screen laptops, the rack-mountable JRE1724 is ideal for large wireless devices such as; Mesh Network AP's, Cellular/LTE/4G Base Stations, and other large RF devices. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness. Long life door gasket material along with double edge engagement not only provides solid RF shielding, but smooth trouble free operation over its lifespan. Internal struts keep the lid open for easy internal access when connecting the device under test. Our wide selection of I/O connectors allow almost any device to be interfaced inside the enclosure, and internal electromagnetic absorbing material reduces RF reflections and hot-spots.

Originally designed for testing wide screen laptops, the rack-mountable JRE1724 is ideal for large wireless devices such as; Mesh Network AP's, Cellular/LTE/4G Base Stations, and other large RF devices.
Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness. Long life door gasket material along with double edge engagement not only provides solid RF shielding, but smooth trouble free operation over its lifespan. Internal struts keep the lid open for easy internal access when connecting the device under test.
Our wide selection of I/O connectors allow almost any device to be interfaced inside the enclosure, and internal electromagnetic absorbing material reduces RF reflections and hot-spots.

Datasheet

Technical Specifications

  JRE Test, LLC
Product Category Industrial Enclosures
Product Number JRE 1724
Product Name Wireless RF Shielded Test Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 13 inch (330 mm)
Width 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 120-902 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
4 suppliers
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 91Y1268 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 2.76 inch (70 mm)
Depth 4.49 inch (114 mm)
View Details