Eldon Enclosures Datasheets for Console Enclosures

Console enclosures are freestanding structures with a sloped front or top for mounting electric or electronic control components. They protect sensitive equipment such as computer monitors in harsh, wet, dirty, or dusty environments.
Console Enclosures: Learn more

Product Name Notes
The mild steel compact console, MPG, in a IP 55/56 protection degree is available off the shelf. It has a hinged desk panel, and the ergonomic design allows for easy...
The stainless steel compact console, MPGS, in a IP 55/56 protection degree is available off the shelf. It has a hinged desk panel, and the ergonomic design allows for easy...
This mild steel combinable console system, MPC, has a IP 55/56 protection degree. It includes three interchangeable sections, top, desk and bottom. The system is very flexible and the various...
This stainless steel combinable console system, MPCS, has a IP 55/56 protection degree. It includes three interchangeable sections, top, desk and bottom. The system is very flexible and the various...