Eldon Enclosures Top Console Enclosure MPC061R5

Description
This mild steel combinable console system, MPC, has a IP 55/56 protection degree. It includes three interchangeable sections, top, desk and bottom. The system is very flexible and the various possible combinations can meet many design requirements. The ergonomic design of the top and desk units allows for easy installation and access to HMI-equipment, and increases the mounting space available. Stainless steel panels may be used as an alternative for some parts of the console, should it be exposed to chemical agents, etc.
Description
This mild steel combinable console system, MPC, has a IP 55/56 protection degree. It includes three interchangeable sections, top, desk and bottom. The system is very flexible and the various possible combinations can meet many design requirements. The ergonomic design of the top and desk units allows for easy installation and access to HMI-equipment, and increases the mounting space available. Stainless steel panels may be used as an alternative for some parts of the console, should it be exposed to chemical agents, etc.

Suppliers

Company
Product
Description
Supplier Links
Top Console Enclosure - MPC061R5 - Eldon Enclosures
Madrid, Spain
Top Console Enclosure
MPC061R5
Top Console Enclosure MPC061R5
This mild steel combinable console system, MPC, has a IP 55/56 protection degree. It includes three interchangeable sections, top, desk and bottom. The system is very flexible and the various possible combinations can meet many design requirements. The ergonomic design of the top and desk units allows for easy installation and access to HMI-equipment, and increases the mounting space available. Stainless steel panels may be used as an alternative for some parts of the console, should it be exposed to chemical agents, etc.

This mild steel combinable console system, MPC, has a IP 55/56 protection degree. It includes three interchangeable sections, top, desk and bottom. The system is very flexible and the various possible combinations can meet many design requirements. The ergonomic design of the top and desk units allows for easy installation and access to HMI-equipment, and increases the mounting space available. Stainless steel panels may be used as an alternative for some parts of the console, should it be exposed to chemical agents, etc.

Supplier's Site

Technical Specifications

  Eldon Enclosures
Product Category Industrial Enclosures
Product Number MPC061R5
Product Name Top Console Enclosure
Type Console Enclosures
Length 19.69 inch (500 mm)
Width 23.62 inch (600 mm)
Depth 19.45 inch (494 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details