Eldon Enclosures Datasheets for Air Conditioners

Air conditioners and building air conditioners are used in industrial, process computing, networking, and other spaces where thermal management is important.  Space and spot cooling equipment are used wherever total heat must be controlled or where localized heat sources must be managed.  Many refrigerants are used in air conditioners; CFC-free refrigerants are becoming more prevalent and in fact are required in many applications.
Air Conditioners: Learn more

Product Name Notes
High performance cooling unit for top installation, the air conditioners cover a cooling capacity range from 600 W to 3800 W. Condensation management system, which prevents all condensation from penetrating...
High performance cooling unit for vertical installation. CUON is the air conditioning solution for critical environments which the air conditioner is installed outdoors. The unit is external mounted in order...
High performance cooling unit for vertical installation. The unit is external mounted in order to maximize the space inside the enclosure. The air conditioners cover a cooling range from 360...