Eldon Enclosures Datasheets for Cable Transits
Cable transits are bulkhead or barrier modules that allow electrical cables to pass through, while providing various levels of sealing, strain relief, and damage protection, depending on the application requirements.
Cable Transits: Learn more
| Product Name | Notes |
|---|---|
| Gland plates suitable for leading through cables as well as different types of tubing. To be installed directly to the adapter gland plate AFA02 / AFA04. | |
| Mounted together with the CCF cable gland plate, CCG grommets are used to easily route cables fitted with connectors. The grommet is positioned around the cable and is equipped with... | |
| Plastic cable entry for a fast, economical and tool-free incoming of cables and/or pneumatic conduits inside the enclosure. Integrated seal. For snap-in fastening (only for wall thicknesses ranging between 1.4... | |
| Plastic cable entry for a fast, economical and tool-free incoming of cables fitted with connectors, inside the enclosure. Integrated seal. For snap-in fastening (only for wall thicknesses ranging between 1.4... | |
| Round plastic cable entry for a fast, economical and tool-free incoming of cables and/or pneumatic conduits inside the enclosure. Integrated seal. For snap-in mounting. Snap-in system works at wall thicknesses... | |
| Simple grommet manufactured in a rubber-like material. The installation does not require tools. The âpushoutâ membrane is a permanent seal until it is penetrated by a cable or pipe. It... | |
| The rubber grommet is very simple to use. The installation does not require tools, which in turn means lower work cost. The âpushoutâ membrane is a permanent seal until it... | |
| Traditional cable fittings. Known for excellent strain relief even while providing a high protection class. Plastic lock nuts for fixation are included in the delivery. | |
| Two-component grommet with membrane seal and cable anchorage. The installation does not require tools, it is self-adjusting to its surrounding wall thickness and click-fixed in place. Because of its compact... |