Eldon Enclosures Datasheets for Enclosure Air Conditioners
Enclosure air conditioners remove the heat generated by electronic devices from the inside of cabinets or enclosures.
Enclosure Air Conditioners: Learn more
| Product Name | Notes |
|---|---|
| High performance cooling unit for top installation, the air conditioners cover a cooling capacity range from 600 W to 3800 W. Condensation management system, which prevents all condensation from penetrating... | |
| High performance cooling unit for vertical installation. CUON is the air conditioning solution for critical environments which the air conditioner is installed outdoors. The unit is external mounted in order... | |
| High performance cooling unit for vertical installation. The unit is external mounted in order to maximize the space inside the enclosure. The air conditioners cover a cooling range from 360... |