Eldon Enclosures Datasheets for Compressed Air and Vortex Cooling Tubes
Compressed air and vortex cooling tubes are used for spot heating or cooling applications.
Compressed Air and Vortex Cooling Tubes: Learn more
| Product Name | Notes |
|---|---|
| This high temperature Vortex cooler, HT, with a IP 66 protection degree, is easy to install, has no moving parts, and is maintenance free. In addition to cooling, it also... | |
| This Vortex cooler, BP, with a IP 66 protection degree, is easy to install, has no moving parts, and is maintenance free. In addition to cooling, it also reduces the... |