WellMate Datasheets for Storage Tanks and Process Tanks
Storage tanks and process tanks are bulk containers of varying size and configuration.
Storage Tanks and Process Tanks: Learn more
| Product Name | Notes |
|---|---|
| Available as a captive air tank or retention tank, our E-Series tanks are designed for high volume water storage and water storage treatment applications. Wider pressure switch settings allow for... | |
| Big on performance, small on space. Designed for height-restricted applications such as mobile homes, crawl spaces and closets, our compact Low-Profile Series pressure tanks give you added flexibility is small-space... | |
| Contact with chemicals, chlorine or sulfuric acid? There’s no better tank choice for water treatment than our UT-Quick Connect Series. Composite construction makes the entire line impervious to the chemicals... | |
| Easier to install than steel and tougher over time. Our WM-Series offers features and benefits steel tanks just can’t match. From their corrosion-proof composite construction... to their lighter weight, easier... | |
| Lighter, Tougher, Stronger, Smarter Comptec tanks provide maximum performance when high volume water storage or high system pressures are needed. Our Comptec Composite tanks are as “strong” as steel with... | |
| Made of all NSF/ANSI-61 certified material, “SP” tanks contain no harmful traces of metal (as with steel tanks) that could pass into your water. Our tanks are environmentally safe and... | |
| Our in-line pressure tanks are designed for use in water storage applications for private wells. Features & Benefits 2 and 4.6 gallon sizes. Light weight drawn steel shell construction. Butyl... | |
| The toughest tanks for your worst installations. Iron and sulfur removal? Hydrogen sulfide? Methane and other undesirable well gases? You need the high-performance of our HP-Quick Connect Series of hydropneumatic... | |
| The Vessel of Choice for Chemical Contact Comptec tanks provide maximum performance when high volume water storage or high system pressures are needed. Our Comptec Composite tanks are as “strong” | |
| Up to 25% Lower Life Cycle Cost Comptec tanks provide maximum performance when high volume water storage or high system pressures are needed. Our Comptec Composite tanks are as “strong” |