WellMate SidePort Air/Water Tanks SP-9

Description
Made of all NSF/ANSI-61 certified material, “SP” tanks contain no harmful traces of metal (as with steel tanks) that could pass into your water. Our tanks are environmentally safe and 100% lead free. Designed as a direct replacement for galvanized steel and epoxy-lined steel tanks that can save you time and money. Features & Benefits Corrosion-proof composite construction: One-piece, seamless inner shell molded of heavy gauge engineered polymer. Outer shell is a composite of continuous fiberglass strands sealed with high-grade epoxy resin. Sturdy molded polymeric base is corrosion and impact proof. Greater drawdown – Curved bottom dome design increases drawdown and maximizes contact time. UV protection – All SP tanks come with additional urethane coating for years of added protection. Light weight minimizes labor cost; no need for heavy equipment. No rust or corrosion means no maintenance. Long lasting, durable finish.
Description
Made of all NSF/ANSI-61 certified material, “SP” tanks contain no harmful traces of metal (as with steel tanks) that could pass into your water. Our tanks are environmentally safe and 100% lead free. Designed as a direct replacement for galvanized steel and epoxy-lined steel tanks that can save you time and money. Features & Benefits Corrosion-proof composite construction: One-piece, seamless inner shell molded of heavy gauge engineered polymer. Outer shell is a composite of continuous fiberglass strands sealed with high-grade epoxy resin. Sturdy molded polymeric base is corrosion and impact proof. Greater drawdown – Curved bottom dome design increases drawdown and maximizes contact time. UV protection – All SP tanks come with additional urethane coating for years of added protection. Light weight minimizes labor cost; no need for heavy equipment. No rust or corrosion means no maintenance. Long lasting, durable finish.

Suppliers

Company
Product
Description
Supplier Links
SidePort Air/Water Tanks - SP-9 - WellMate
Chardon, OH, USA
SidePort Air/Water Tanks
SP-9
SidePort Air/Water Tanks SP-9
Made of all NSF/ANSI-61 certified material, “SP” tanks contain no harmful traces of metal (as with steel tanks) that could pass into your water. Our tanks are environmentally safe and 100% lead free. Designed as a direct replacement for galvanized steel and epoxy-lined steel tanks that can save you time and money. Features & Benefits Corrosion-proof composite construction: One-piece, seamless inner shell molded of heavy gauge engineered polymer. Outer shell is a composite of continuous fiberglass strands sealed with high-grade epoxy resin. Sturdy molded polymeric base is corrosion and impact proof. Greater drawdown – Curved bottom dome design increases drawdown and maximizes contact time. UV protection – All SP tanks come with additional urethane coating for years of added protection. Light weight minimizes labor cost; no need for heavy equipment. No rust or corrosion means no maintenance. Long lasting, durable finish.

Made of all NSF/ANSI-61 certified material, “SP” tanks contain no harmful traces of metal (as with steel tanks) that could pass into your water. Our tanks are environmentally safe and 100% lead free. Designed as a direct replacement for galvanized steel and epoxy-lined steel tanks that can save you time and money.

Features & Benefits

  • Corrosion-proof composite construction:
    • One-piece, seamless inner shell molded of heavy gauge engineered polymer.
    • Outer shell is a composite of continuous fiberglass strands sealed with high-grade epoxy resin.
    • Sturdy molded polymeric base is corrosion and impact proof.
  • Greater drawdown – Curved bottom dome design increases drawdown and maximizes contact time.
  • UV protection – All SP tanks come with additional urethane coating for years of added protection.
  • Light weight minimizes labor cost; no need for heavy equipment.
  • No rust or corrosion means no maintenance.
  • Long lasting, durable finish.
Supplier's Site

Technical Specifications

  WellMate
Product Category Storage Tanks and Process Tanks
Product Number SP-9
Product Name SidePort Air/Water Tanks
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details