WellMate CompTec: Retention Tanks RT-245F

Description
The Vessel of Choice for Chemical Contact Comptec tanks provide maximum performance when high volume water storage or high system pressures are needed. Our Comptec Composite tanks are as “strong” as steel with half the weight. Comptec products range in size from 15-gallon to 450-gallon capacity. Features & Benefits One-piece, seamless inner shell of molded polyethylene provides impact and corrosion resistance. Outer shell is constructed of continuous fiberglass strands sealed with high-grade epoxy resin. Corrosion-resistant base allows easy access to bottom connection for installation and field service. Can be manifolded for additional capacity. Large acceptance volume helps pump meet peak demands. Factory PreCharged and Field Adjustable. RT Series Features & Benefits Ranging in size from 120 to 460 gallon capacity Polyethylene inner shell immune to many corrosive chemicals Provides chemical contact time for commercial, industrial and municipal water treatment applications
Description
The Vessel of Choice for Chemical Contact Comptec tanks provide maximum performance when high volume water storage or high system pressures are needed. Our Comptec Composite tanks are as “strong” as steel with half the weight. Comptec products range in size from 15-gallon to 450-gallon capacity. Features & Benefits One-piece, seamless inner shell of molded polyethylene provides impact and corrosion resistance. Outer shell is constructed of continuous fiberglass strands sealed with high-grade epoxy resin. Corrosion-resistant base allows easy access to bottom connection for installation and field service. Can be manifolded for additional capacity. Large acceptance volume helps pump meet peak demands. Factory PreCharged and Field Adjustable. RT Series Features & Benefits Ranging in size from 120 to 460 gallon capacity Polyethylene inner shell immune to many corrosive chemicals Provides chemical contact time for commercial, industrial and municipal water treatment applications

Suppliers

Company
Product
Description
Supplier Links
CompTec: Retention Tanks - RT-245F - WellMate
Chardon, OH, USA
CompTec: Retention Tanks
RT-245F
CompTec: Retention Tanks RT-245F
The Vessel of Choice for Chemical Contact Comptec tanks provide maximum performance when high volume water storage or high system pressures are needed. Our Comptec Composite tanks are as “strong” as steel with half the weight. Comptec products range in size from 15-gallon to 450-gallon capacity. Features & Benefits One-piece, seamless inner shell of molded polyethylene provides impact and corrosion resistance. Outer shell is constructed of continuous fiberglass strands sealed with high-grade epoxy resin. Corrosion-resistant base allows easy access to bottom connection for installation and field service. Can be manifolded for additional capacity. Large acceptance volume helps pump meet peak demands. Factory PreCharged and Field Adjustable. RT Series Features & Benefits Ranging in size from 120 to 460 gallon capacity Polyethylene inner shell immune to many corrosive chemicals Provides chemical contact time for commercial, industrial and municipal water treatment applications

The Vessel of Choice for Chemical Contact

Comptec tanks provide maximum performance when high volume water storage or high system pressures are needed. Our Comptec Composite tanks are as “strong” as steel with half the weight. Comptec products range in size from 15-gallon to 450-gallon capacity.

Features & Benefits

  • One-piece, seamless inner shell of molded polyethylene provides impact and corrosion resistance.
  • Outer shell is constructed of continuous fiberglass strands sealed with high-grade epoxy resin.
  • Corrosion-resistant base allows easy access to bottom connection for installation and field service.
  • Can be manifolded for additional capacity.
  • Large acceptance volume helps pump meet peak demands.
  • Factory PreCharged and Field Adjustable.

RT Series Features & Benefits

  • Ranging in size from 120 to 460 gallon capacity
  • Polyethylene inner shell immune to many corrosive chemicals
  • Provides chemical contact time for commercial, industrial and municipal water treatment applications
Supplier's Site

Technical Specifications

  WellMate
Product Category Storage Tanks and Process Tanks
Product Number RT-245F
Product Name CompTec: Retention Tanks
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details