WellMate In-Line Tanks - Pressure WM02

Description
Our in-line pressure tanks are designed for use in water storage applications for private wells. Features & Benefits 2 and 4.6 gallon sizes. Light weight drawn steel shell construction. Butyl diaphragm for dependable service. Maximum working pressure is 100 psi.
Description
Our in-line pressure tanks are designed for use in water storage applications for private wells. Features & Benefits 2 and 4.6 gallon sizes. Light weight drawn steel shell construction. Butyl diaphragm for dependable service. Maximum working pressure is 100 psi.

Suppliers

Company
Product
Description
Supplier Links
In-Line Tanks - Pressure - WM02 - WellMate
Chardon, OH, USA
In-Line Tanks - Pressure
WM02
In-Line Tanks - Pressure WM02
Our in-line pressure tanks are designed for use in water storage applications for private wells. Features & Benefits 2 and 4.6 gallon sizes. Light weight drawn steel shell construction. Butyl diaphragm for dependable service. Maximum working pressure is 100 psi.

Our in-line pressure tanks are designed for use in water storage applications for private wells.

Features & Benefits

  • 2 and 4.6 gallon sizes.
  • Light weight drawn steel shell construction.
  • Butyl diaphragm for dependable service.
  • Maximum working pressure is 100 psi.
Supplier's Site

Technical Specifications

  WellMate
Product Category Storage Tanks and Process Tanks
Product Number WM02
Product Name In-Line Tanks - Pressure
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details