WellMate Captive Air and Retention Tanks WM-60

Description
Available as a captive air tank or retention tank, our E-Series tanks are designed for high volume water storage and water storage treatment applications. Wider pressure switch settings allow for maximum water storage during periods of peak demand. As a captive air tank, the E-Series can handle up to 125 psi/8.6 bar operating pressure. Features & Benefits Retention tank capability – without the air cell, can function as a high-capacity retention tank for water storage and treatment. Polyetherurethane air cell offers a longer life than bladders or diaphragms. Wider range of pressure settings for greater application versatility. Pre-installed Inlet/Outlet Assembly comes complete with system connections to save time and money.
Description
Available as a captive air tank or retention tank, our E-Series tanks are designed for high volume water storage and water storage treatment applications. Wider pressure switch settings allow for maximum water storage during periods of peak demand. As a captive air tank, the E-Series can handle up to 125 psi/8.6 bar operating pressure. Features & Benefits Retention tank capability – without the air cell, can function as a high-capacity retention tank for water storage and treatment. Polyetherurethane air cell offers a longer life than bladders or diaphragms. Wider range of pressure settings for greater application versatility. Pre-installed Inlet/Outlet Assembly comes complete with system connections to save time and money.

Suppliers

Company
Product
Description
Supplier Links
Chardon, OH, USA
Captive Air and Retention Tanks
WM-60
Captive Air and Retention Tanks WM-60
Available as a captive air tank or retention tank, our E-Series tanks are designed for high volume water storage and water storage treatment applications. Wider pressure switch settings allow for maximum water storage during periods of peak demand. As a captive air tank, the E-Series can handle up to 125 psi/8.6 bar operating pressure. Features & Benefits Retention tank capability – without the air cell, can function as a high-capacity retention tank for water storage and treatment. Polyetherurethane air cell offers a longer life than bladders or diaphragms. Wider range of pressure settings for greater application versatility. Pre-installed Inlet/Outlet Assembly comes complete with system connections to save time and money.

Available as a captive air tank or retention tank, our E-Series tanks are designed for high volume water storage and water storage treatment applications. Wider pressure switch settings allow for maximum water storage during periods of peak demand. As a captive air tank, the E-Series can handle up to 125 psi/8.6 bar operating pressure.

Features & Benefits

  • Retention tank capability – without the air cell, can function as a high-capacity retention tank for water storage and treatment.
  • Polyetherurethane air cell offers a longer life than bladders or diaphragms.
  • Wider range of pressure settings for greater application versatility.
  • Pre-installed Inlet/Outlet Assembly comes complete with system connections to save time and money.
Supplier's Site

Technical Specifications

  WellMate
Product Category Storage Tanks and Process Tanks
Product Number WM-60
Product Name Captive Air and Retention Tanks
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details