WellMate CompTec Commercial Industrial Series Tanks CPV-160T

Description
Lighter, Tougher, Stronger, Smarter Comptec tanks provide maximum performance when high volume water storage or high system pressures are needed. Our Comptec Composite tanks are as “strong” as steel with half the weight. Comptec products range in size from 15-gallon to 450-gallon capacity. The Comptec captive air tanks are also available with an ASME Certification: Section X – Class 1. Features & Benefits One-piece, seamless inner shell of molded polyethylene provides impact and corrosion resistance. Outer shell is constructed of continuous fiberglass strands sealed with high-grade epoxy resin. Corrosion-resistant base allows easy access to bottom connection for installation and field service. Replaceable air cell and fittings can be changed on site, reducing downtime and labor costs. Can be manifolded for additional capacity. Large acceptance volume helps pump meet peak demands. Factory PreCharged and Field Adjustable. Threaded Series Features & Benefits Ranging in size from 15 gallon to 245 gallon capacity Available in ASME Code: Section X – Class 1 Maintains system pressure when the pump is not operating Increases pump and water system life Factory Precharge and Field Adjustable Large drawdown prevents pumps from over cycling – saves energy by reducing the frequent pump starts
Description
Lighter, Tougher, Stronger, Smarter Comptec tanks provide maximum performance when high volume water storage or high system pressures are needed. Our Comptec Composite tanks are as “strong” as steel with half the weight. Comptec products range in size from 15-gallon to 450-gallon capacity. The Comptec captive air tanks are also available with an ASME Certification: Section X – Class 1. Features & Benefits One-piece, seamless inner shell of molded polyethylene provides impact and corrosion resistance. Outer shell is constructed of continuous fiberglass strands sealed with high-grade epoxy resin. Corrosion-resistant base allows easy access to bottom connection for installation and field service. Replaceable air cell and fittings can be changed on site, reducing downtime and labor costs. Can be manifolded for additional capacity. Large acceptance volume helps pump meet peak demands. Factory PreCharged and Field Adjustable. Threaded Series Features & Benefits Ranging in size from 15 gallon to 245 gallon capacity Available in ASME Code: Section X – Class 1 Maintains system pressure when the pump is not operating Increases pump and water system life Factory Precharge and Field Adjustable Large drawdown prevents pumps from over cycling – saves energy by reducing the frequent pump starts

Suppliers

Company
Product
Description
Supplier Links
CompTec Commercial Industrial Series Tanks - CPV-160T - WellMate
Chardon, OH, USA
CompTec Commercial Industrial Series Tanks
CPV-160T
CompTec Commercial Industrial Series Tanks CPV-160T
Lighter, Tougher, Stronger, Smarter Comptec tanks provide maximum performance when high volume water storage or high system pressures are needed. Our Comptec Composite tanks are as “strong” as steel with half the weight. Comptec products range in size from 15-gallon to 450-gallon capacity. The Comptec captive air tanks are also available with an ASME Certification: Section X – Class 1. Features & Benefits One-piece, seamless inner shell of molded polyethylene provides impact and corrosion resistance. Outer shell is constructed of continuous fiberglass strands sealed with high-grade epoxy resin. Corrosion-resistant base allows easy access to bottom connection for installation and field service. Replaceable air cell and fittings can be changed on site, reducing downtime and labor costs. Can be manifolded for additional capacity. Large acceptance volume helps pump meet peak demands. Factory PreCharged and Field Adjustable. Threaded Series Features & Benefits Ranging in size from 15 gallon to 245 gallon capacity Available in ASME Code: Section X – Class 1 Maintains system pressure when the pump is not operating Increases pump and water system life Factory Precharge and Field Adjustable Large drawdown prevents pumps from over cycling – saves energy by reducing the frequent pump starts

Lighter, Tougher, Stronger, Smarter

Comptec tanks provide maximum performance when high volume water storage or high system pressures are needed. Our Comptec Composite tanks are as “strong” as steel with half the weight. Comptec products range in size from 15-gallon to 450-gallon capacity.

The Comptec captive air tanks are also available with an ASME Certification: Section X – Class 1.

Features & Benefits

  • One-piece, seamless inner shell of molded polyethylene provides impact and corrosion resistance.
  • Outer shell is constructed of continuous fiberglass strands sealed with high-grade epoxy resin.
  • Corrosion-resistant base allows easy access to bottom connection for installation and field service.
  • Replaceable air cell and fittings can be changed on site, reducing downtime and labor costs.
  • Can be manifolded for additional capacity.
  • Large acceptance volume helps pump meet peak demands.
  • Factory PreCharged and Field Adjustable.

Threaded Series Features & Benefits

  • Ranging in size from 15 gallon to 245 gallon capacity
  • Available in ASME Code: Section X –
    Class 1
  • Maintains system pressure when the pump is not operating
  • Increases pump and water system life
  • Factory Precharge and Field Adjustable
  • Large drawdown prevents pumps from over cycling – saves energy by reducing the frequent pump starts
Supplier's Site

Technical Specifications

  WellMate
Product Category Storage Tanks and Process Tanks
Product Number CPV-160T
Product Name CompTec Commercial Industrial Series Tanks
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1215503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.5283 gallons (2 liters)
Pressure Rating 232 psi (163 m H2O)
View Details