Taylor Dynamometer, Inc. Automatic Day Tank

Description
Built and labeled per UL-142 specifi cations Heavy gauge steel lap joint construction Heavy duty steel cover with window 6 1/2" square removable inspection plate 4 - 1" NPT connections; fuel outlet, fuel return, alternate fuel return, and overflow. 1 1/4" NPT normal vent connection Emergency vent connection, size specifi ed by UL-142 3/8" NPT tank drain connection Critical high fuel level alarm with fuel inlet control solenoid "Press to test" switch "Pump-running" indicator light Hard wired control wiring Socketed, replaceable relays 2 GPM bronze high lift gear pump with stainless steel shafts 1 1/2" NPT mechanical fuel level gauge All plumbing pre-connected Slim tank design Secondary containment tank Fuel cooler Prime pump
Description
Built and labeled per UL-142 specifi cations Heavy gauge steel lap joint construction Heavy duty steel cover with window 6 1/2" square removable inspection plate 4 - 1" NPT connections; fuel outlet, fuel return, alternate fuel return, and overflow. 1 1/4" NPT normal vent connection Emergency vent connection, size specifi ed by UL-142 3/8" NPT tank drain connection Critical high fuel level alarm with fuel inlet control solenoid "Press to test" switch "Pump-running" indicator light Hard wired control wiring Socketed, replaceable relays 2 GPM bronze high lift gear pump with stainless steel shafts 1 1/2" NPT mechanical fuel level gauge All plumbing pre-connected Slim tank design Secondary containment tank Fuel cooler Prime pump

Suppliers

Company
Product
Description
Supplier Links
Automatic Day Tank -  - Taylor Dynamometer, Inc.
Milwaukee, WI, USA
Automatic Day Tank
Automatic Day Tank
Built and labeled per UL-142 specifi cations Heavy gauge steel lap joint construction Heavy duty steel cover with window 6 1/2" square removable inspection plate 4 - 1" NPT connections; fuel outlet, fuel return, alternate fuel return, and overflow. 1 1/4" NPT normal vent connection Emergency vent connection, size specifi ed by UL-142 3/8" NPT tank drain connection Critical high fuel level alarm with fuel inlet control solenoid "Press to test" switch "Pump-running" indicator light Hard wired control wiring Socketed, replaceable relays 2 GPM bronze high lift gear pump with stainless steel shafts 1 1/2" NPT mechanical fuel level gauge All plumbing pre-connected Slim tank design Secondary containment tank Fuel cooler Prime pump
  • Built and labeled per UL-142 specifi cations
  • Heavy gauge steel lap joint construction
  • Heavy duty steel cover with window
  • 6 1/2" square removable inspection plate
  • 4 - 1" NPT connections; fuel outlet, fuel return, alternate fuel return, and overflow.
  • 1 1/4" NPT normal vent connection
  • Emergency vent connection, size specifi ed by UL-142
  • 3/8" NPT tank drain connection
  • Critical high fuel level alarm with fuel inlet control solenoid
    • "Press to test" switch
    • "Pump-running" indicator light
    • Hard wired control wiring
    • Socketed, replaceable relays
    • 2 GPM bronze high lift gear pump with stainless steel shafts
    • 1 1/2" NPT mechanical fuel level gauge
    • All plumbing pre-connected
    • Slim tank design
    • Secondary containment tank
    • Fuel cooler
    • Prime pump
Supplier's Site

Technical Specifications

  Taylor Dynamometer, Inc.
Product Category Storage Tanks and Process Tanks
Product Name Automatic Day Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1259904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1057 gallons (0.4000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Compressed Air Receiver - 240_30x84 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details