Bunting Teflon® Composite Thrust Washers
Non-metallic, self-lubricating Teflon® composite laminate washers designed to handle high thrust loads.
Bunting’s Teflon® composite thrust washers are available with Teflon® fabric bonded onto one side or both sides.
Temperature range: -65°F/+250°F
| Bunting Bearings, LLC | |
|---|---|
| Product Category | Thrust Bearings |
| Product Name | PTFE Composite .074" Thick Thrust Washers - self lubricating |
| Type | Thrust Washer |
| Design Units | Inch |
| Bore | 0.2500 to 3.0000 inch (6.350 to 76.200 mm) |
| Outside Diameter | 0.5000 to 4.5000 inch (12.700 to 114.300 mm) |