ITW Switches USA ActiveMetal 22mm Touch Sensor T01-022203-002-NC-A-2

Description
SUPERIOR DURABILITY IN A 22MM TOUCH SENSITIVE PACKAGE These 22mm switches, made of anodized 6061 Aluminum, use the ActiveTouch solid-state mechanism offering the ultimate in operational life, vibration resistance, impact resistance, and sealing. Available in a range of colors and input/output configurations, this switch is ideal for harsh operating environments and rugged applications. KEY FEATURES: • Colors: Black, Clear, Red and Green • Fully sealed to IP68 • 100% Solid-state mechanism • Alternate or momentary switch action • Digital output (Normally High/Low) • Open Collector Output (NO/NC) • 5V or 10-24V Operation
Description
SUPERIOR DURABILITY IN A 22MM TOUCH SENSITIVE PACKAGE These 22mm switches, made of anodized 6061 Aluminum, use the ActiveTouch solid-state mechanism offering the ultimate in operational life, vibration resistance, impact resistance, and sealing. Available in a range of colors and input/output configurations, this switch is ideal for harsh operating environments and rugged applications. KEY FEATURES: • Colors: Black, Clear, Red and Green • Fully sealed to IP68 • 100% Solid-state mechanism • Alternate or momentary switch action • Digital output (Normally High/Low) • Open Collector Output (NO/NC) • 5V or 10-24V Operation

Suppliers

Company
Product
Description
Supplier Links
ActiveMetal 22mm Touch Sensor - T01-022203-002-NC-A-2 - ITW Switches USA
Buffalo Grove, IL, USA
ActiveMetal 22mm Touch Sensor
T01-022203-002-NC-A-2
ActiveMetal 22mm Touch Sensor T01-022203-002-NC-A-2
SUPERIOR DURABILITY IN A 22MM TOUCH SENSITIVE PACKAGE These 22mm switches, made of anodized 6061 Aluminum, use the ActiveTouch solid-state mechanism offering the ultimate in operational life, vibration resistance, impact resistance, and sealing. Available in a range of colors and input/output configurations, this switch is ideal for harsh operating environments and rugged applications. KEY FEATURES: • Colors: Black, Clear, Red and Green • Fully sealed to IP68 • 100% Solid-state mechanism • Alternate or momentary switch action • Digital output (Normally High/Low) • Open Collector Output (NO/NC) • 5V or 10-24V Operation

SUPERIOR DURABILITY IN A 22MM TOUCH SENSITIVE PACKAGE
These 22mm switches, made of anodized 6061 Aluminum, use the ActiveTouch solid-state mechanism offering the ultimate in operational life, vibration resistance, impact resistance, and sealing. Available in a range of colors and input/output configurations, this switch is ideal for harsh operating environments and rugged applications. KEY FEATURES:
• Colors: Black, Clear, Red and Green
• Fully sealed to IP68
• 100% Solid-state mechanism
• Alternate or momentary switch action
• Digital output (Normally High/Low)
• Open Collector Output (NO/NC)
• 5V or 10-24V Operation

Technical Specifications

  ITW Switches USA
Product Category Touch Switches and Tactile Switches
Product Number T01-022203-002-NC-A-2
Product Name ActiveMetal 22mm Touch Sensor
Switch Type Touch-sensitive Switch
Actuator Specifications Touch-Sensitive
Switch Function Alternate Contact (Push-Push)
Configuration Normally Closed (NC)
Switching Mechanism Solid State
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLWS/970D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-3 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details