ITW Switches USA ActiveMetal 30mm Touch Sensor T01-023001-002-NL-A-2

Description
SUPERIOR DURABILITY IN A 30MM TOUCH SENSITIVE PACKAGE These 30mm switches, made of anodized 6061 Aluminum, use the ActiveTouch solid-state mechanism offering the ultimate in operational life, vibration resistance, impact resistance, and sealing. Available in a range of colors and input/output configurations, this switch is ideal for harsh operating environments and rugged applications. KEY FEATURES: • Colors: Black, Clear, Red and Green • Fully sealed to IP68 • 100% Solid-state mechanism • Alternate or momentary switch action • Digital output (Normally High/Low) • Open Collector Output (NO/NC) • 5V or 10-24V Operation
Description
SUPERIOR DURABILITY IN A 30MM TOUCH SENSITIVE PACKAGE These 30mm switches, made of anodized 6061 Aluminum, use the ActiveTouch solid-state mechanism offering the ultimate in operational life, vibration resistance, impact resistance, and sealing. Available in a range of colors and input/output configurations, this switch is ideal for harsh operating environments and rugged applications. KEY FEATURES: • Colors: Black, Clear, Red and Green • Fully sealed to IP68 • 100% Solid-state mechanism • Alternate or momentary switch action • Digital output (Normally High/Low) • Open Collector Output (NO/NC) • 5V or 10-24V Operation

Suppliers

Company
Product
Description
Supplier Links
ActiveMetal 30mm Touch Sensor - T01-023001-002-NL-A-2 - ITW Switches USA
Buffalo Grove, IL, USA
ActiveMetal 30mm Touch Sensor
T01-023001-002-NL-A-2
ActiveMetal 30mm Touch Sensor T01-023001-002-NL-A-2
SUPERIOR DURABILITY IN A 30MM TOUCH SENSITIVE PACKAGE These 30mm switches, made of anodized 6061 Aluminum, use the ActiveTouch solid-state mechanism offering the ultimate in operational life, vibration resistance, impact resistance, and sealing. Available in a range of colors and input/output configurations, this switch is ideal for harsh operating environments and rugged applications. KEY FEATURES: • Colors: Black, Clear, Red and Green • Fully sealed to IP68 • 100% Solid-state mechanism • Alternate or momentary switch action • Digital output (Normally High/Low) • Open Collector Output (NO/NC) • 5V or 10-24V Operation

SUPERIOR DURABILITY IN A 30MM TOUCH SENSITIVE PACKAGE
These 30mm switches, made of anodized 6061 Aluminum, use the ActiveTouch solid-state mechanism offering the ultimate in operational life, vibration resistance, impact resistance, and sealing. Available in a range of colors and input/output configurations, this switch is ideal for harsh operating environments and rugged applications.
KEY FEATURES:
• Colors: Black, Clear, Red and Green
• Fully sealed to IP68
• 100% Solid-state mechanism
• Alternate or momentary switch action
• Digital output (Normally High/Low)
• Open Collector Output (NO/NC)
• 5V or 10-24V Operation

Technical Specifications

  ITW Switches USA
Product Category Touch Switches and Tactile Switches
Product Number T01-023001-002-NL-A-2
Product Name ActiveMetal 30mm Touch Sensor
Switch Type Touch-sensitive Switch
Actuator Specifications Touch-Sensitive
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Solid State
Switch Dimensions 1.54" Dia x 0.76"
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331368-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Pushbutton Switches - 486-3364-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
H program - HDT - Pushbuttons - HDT-BL-SW-101 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details