ITW Switches USA ActiveMetal 38mm Touch Sensor T01-013801-001-NH-A-2

Description
SUPERIOR DURABILITY AND CORROSION PROTECTION IN A 38MM TOUCH SENSITIVE PACKAGE With the ActiveTouch solid-state mechanism and single-piece 316 Stainless Steel housing, these switches offer the ultimate in operational life, vibration resistance, impact resistance, sealing and corrosion protection. With a retaining ring for quick mounting, this switch is ideal for harsh environments where corrosion protection is important and a large touch sensitive area is valued. KEY FEATURES: • Fully sealed to IP68 • 100% Solid-state for mechanism • Open Collector Output (NO/NC) • Alternate or momentary action • 5V Operation only
Description
SUPERIOR DURABILITY AND CORROSION PROTECTION IN A 38MM TOUCH SENSITIVE PACKAGE With the ActiveTouch solid-state mechanism and single-piece 316 Stainless Steel housing, these switches offer the ultimate in operational life, vibration resistance, impact resistance, sealing and corrosion protection. With a retaining ring for quick mounting, this switch is ideal for harsh environments where corrosion protection is important and a large touch sensitive area is valued. KEY FEATURES: • Fully sealed to IP68 • 100% Solid-state for mechanism • Open Collector Output (NO/NC) • Alternate or momentary action • 5V Operation only

Suppliers

Company
Product
Description
Supplier Links
ActiveMetal 38mm Touch Sensor - T01-013801-001-NH-A-2 - ITW Switches USA
Buffalo Grove, IL, USA
ActiveMetal 38mm Touch Sensor
T01-013801-001-NH-A-2
ActiveMetal 38mm Touch Sensor T01-013801-001-NH-A-2
SUPERIOR DURABILITY AND CORROSION PROTECTION IN A 38MM TOUCH SENSITIVE PACKAGE With the ActiveTouch solid-state mechanism and single-piece 316 Stainless Steel housing, these switches offer the ultimate in operational life, vibration resistance, impact resistance, sealing and corrosion protection. With a retaining ring for quick mounting, this switch is ideal for harsh environments where corrosion protection is important and a large touch sensitive area is valued. KEY FEATURES: • Fully sealed to IP68 • 100% Solid-state for mechanism • Open Collector Output (NO/NC) • Alternate or momentary action • 5V Operation only

SUPERIOR DURABILITY AND CORROSION PROTECTION IN A 38MM TOUCH SENSITIVE PACKAGE
With the ActiveTouch solid-state mechanism and single-piece 316 Stainless Steel housing, these switches offer the ultimate in operational life, vibration resistance, impact resistance, sealing and corrosion protection. With a retaining ring for quick mounting, this switch is ideal for harsh environments where corrosion protection is important and a large touch sensitive area is valued.
KEY FEATURES:
• Fully sealed to IP68
• 100% Solid-state for mechanism
• Open Collector Output (NO/NC)
• Alternate or momentary action
• 5V Operation only

Technical Specifications

  ITW Switches USA
Product Category Touch Switches and Tactile Switches
Product Number T01-013801-001-NH-A-2
Product Name ActiveMetal 38mm Touch Sensor
Switch Type Touch-sensitive Switch
Actuator Specifications Touch-Sensitive
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Solid State
Switch Dimensions 1.87" Dia x 0.74"
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7035-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
22mm Twin Touch Metal Operators - 2ATF2-F1-IO - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3J Hinged Tactile Switch - B3J-7100 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers