PLUG, DECORATOR TYPE; UL APPROVAL; STEEL BODY MATERIAL; NICKEL PLATED CONTACT MATERIAL; F COUPLING STYLE; NUMBER OF GANGS 1; COLOR IVORY
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 26CATV-I |
| Product Name | Coaxial Connector |