Thomas & Betts Corporation Coaxial Connector 26CATV-LA

Description
PLUG, DECORATOR TYPE; UL APPROVAL; STEEL BODY MATERIAL; NICKEL PLATED CONTACT MATERIAL; F COUPLING STYLE; NUMBER OF GANGS 1; COLOR LIGHT ALMOND
Datasheet
Description
PLUG, DECORATOR TYPE; UL APPROVAL; STEEL BODY MATERIAL; NICKEL PLATED CONTACT MATERIAL; F COUPLING STYLE; NUMBER OF GANGS 1; COLOR LIGHT ALMOND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - 26CATV-LA - Thomas & Betts Corporation
Memphis, TN, USA
Coaxial Connector
26CATV-LA
Coaxial Connector 26CATV-LA
PLUG, DECORATOR TYPE; UL APPROVAL; STEEL BODY MATERIAL; NICKEL PLATED CONTACT MATERIAL; F COUPLING STYLE; NUMBER OF GANGS 1; COLOR LIGHT ALMOND

PLUG, DECORATOR TYPE; UL APPROVAL; STEEL BODY MATERIAL; NICKEL PLATED CONTACT MATERIAL; F COUPLING STYLE; NUMBER OF GANGS 1; COLOR LIGHT ALMOND

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Coaxial Connectors
Product Number 26CATV-LA
Product Name Coaxial Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Panel Mount Connector - 5289-135-2CC - Richardson RFPD
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Straight
Termination Solder
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type SMA
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - P214D8 - Maury Microwave
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Frequency 18.000 GHz
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details