MOUETTE PLASTIC MOLD CO., LTD Radial Needle Roller and Cage Assemblies K32X40X20

Description
Single Row Radial Needle Roller And Cage Assemblies Needle roller and cage assemblies are self-contained, ready-to-mount bearings without inner and outer rings. In applications where the shaft and housing bore can serve as raceways, the assemblies can be used to create bearing arrangements that require minimal radial space. As the clearance of the bearing arrangement is only affected by the roller sorting and the finish of shaft and housing, very precise bearing arrangements can be achieved. Features and benefits • Lowest cross section among rolling bearings In applications where less space is available, needle roller and cage assemblies offer a very compact solution. • High load carrying capacity Owing to their large number of rollers, needle roller and cage assemblies have a high load carrying capacity. • High stiffness Because of their large number of small-diameter rollers, needle roller and cage assemblies have high stiffness. • Accommodate axial displacement in both directions
Request a Quote
Description
Single Row Radial Needle Roller And Cage Assemblies Needle roller and cage assemblies are self-contained, ready-to-mount bearings without inner and outer rings. In applications where the shaft and housing bore can serve as raceways, the assemblies can be used to create bearing arrangements that require minimal radial space. As the clearance of the bearing arrangement is only affected by the roller sorting and the finish of shaft and housing, very precise bearing arrangements can be achieved. Features and benefits • Lowest cross section among rolling bearings In applications where less space is available, needle roller and cage assemblies offer a very compact solution. • High load carrying capacity Owing to their large number of rollers, needle roller and cage assemblies have a high load carrying capacity. • High stiffness Because of their large number of small-diameter rollers, needle roller and cage assemblies have high stiffness. • Accommodate axial displacement in both directions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Radial Needle Roller and Cage Assemblies - K32X40X20 - MOUETTE PLASTIC MOLD CO., LTD
Changzhou, China
Radial Needle Roller and Cage Assemblies
K32X40X20
Radial Needle Roller and Cage Assemblies K32X40X20
Single Row Radial Needle Roller And Cage Assemblies Needle roller and cage assemblies are self-contained, ready-to-mount bearings without inner and outer rings. In applications where the shaft and housing bore can serve as raceways, the assemblies can be used to create bearing arrangements that require minimal radial space. As the clearance of the bearing arrangement is only affected by the roller sorting and the finish of shaft and housing, very precise bearing arrangements can be achieved. Features and benefits • Lowest cross section among rolling bearings In applications where less space is available, needle roller and cage assemblies offer a very compact solution. • High load carrying capacity Owing to their large number of rollers, needle roller and cage assemblies have a high load carrying capacity. • High stiffness Because of their large number of small-diameter rollers, needle roller and cage assemblies have high stiffness. • Accommodate axial displacement in both directions

Single Row Radial Needle Roller And Cage Assemblies
Needle roller and cage assemblies are self-contained, ready-to-mount bearings without inner and outer rings. In applications where the shaft and housing bore can serve as raceways, the assemblies can be used to create bearing arrangements that require minimal radial space. As the clearance of the bearing arrangement is only affected by the roller sorting and the finish of shaft and housing, very precise bearing arrangements can be achieved.
Features and benefits
• Lowest cross section among rolling bearings
In applications where less space is available, needle roller and cage assemblies offer a very compact solution.
• High load carrying capacity
Owing to their large number of rollers, needle roller and cage assemblies have a high load carrying capacity.
• High stiffness
Because of their large number of small-diameter rollers, needle roller and cage assemblies have high stiffness.
• Accommodate axial displacement in both directions

Supplier's Site
Needle Roller Cage Assembly - K32X40X20 - MOUETTE PLASTIC MOLD CO., LTD
Changzhou, China
Needle Roller Cage Assembly
K32X40X20
Needle Roller Cage Assembly K32X40X20
Needle Roller and Cage Assemblies Apart from full complement needle roller sets, the needle roller and cage assembly is the simplest design of needle roller bearing. Needle roller and cage assemblies are of single or double-row design and comprise a cage and needle rollers. Since their radial section height corresponds directly to the diameter of the needle rollers, needle roller and cage assemblies allow bearing arrangements with the very smallest radial design envelope. If the raceways are produced with high geometrical accuracy, high radial run-out accuracy can be achieved. Since they do not have an outer ring or inner ring, they run directly on the shaft and in the housing. The shaft and the housing bore must be designed as a rolling bearing raceway. The radial internal clearance is influenced by the shaft and housing tolerances as well as the grade of the needle rollers. Needle roller and cage assemblies must be located axially using snap rings or an appropriate design of the adjacent construction with abutment shoulders. Needle Roller Cage Assemblies are generally supplied with a machined steel cage or sheet steel cage, bearings identified with the suffix "TN" have an injection molded glass fiber reinforced polyamide 231 cage. Technical information on Needle roller and cage assemblies: ·are suitable for applications with a very small radial design envelope, where the raceways on the shaft and in the housing are designed as rolling bearing raceways (direct bearing arrangement) ·can support high radial loads ·allow high speeds ·combine the load-carrying capacity advantages of full complement needle roller bearing arrangements with the speed advantages of a cage bearing ·have a high running accuracy ·result in rigid bearing arrangements ·are easy to mount

Needle Roller and Cage Assemblies
Apart from full complement needle roller sets, the needle roller and cage assembly is the simplest design of needle roller bearing. Needle roller and cage assemblies are of single or double-row design and comprise a cage and needle rollers. Since their radial section height corresponds directly to the diameter of the needle rollers, needle roller and cage assemblies allow bearing arrangements with the very smallest radial design envelope. If the raceways are produced with high geometrical accuracy, high radial run-out accuracy can be achieved.
Since they do not have an outer ring or inner ring, they run directly on the shaft and in the housing. The shaft and the housing bore must be designed as a rolling bearing raceway. The radial internal clearance is influenced by the shaft and housing tolerances as well as the grade of the needle rollers. Needle roller and cage assemblies must be located axially using snap rings or an appropriate design of the adjacent construction with abutment shoulders.
Needle Roller Cage Assemblies are generally supplied with a machined steel cage or sheet steel cage, bearings identified with the suffix "TN" have an injection molded glass fiber reinforced polyamide 231 cage.
Technical information on Needle roller and cage assemblies:
·are suitable for applications with a very small radial design envelope, where the raceways on the shaft and in the housing are designed as rolling bearing raceways (direct bearing arrangement)
·can support high radial loads
·allow high speeds
·combine the load-carrying capacity advantages of full complement needle roller bearing arrangements with the speed advantages of a cage bearing
·have a high running accuracy
·result in rigid bearing arrangements
·are easy to mount

Supplier's Site

Technical Specifications

  MOUETTE PLASTIC MOLD CO., LTD MOUETTE PLASTIC MOLD CO., LTD
Product Category Needle Roller Bearings Needle Roller Bearings
Product Number K32X40X20 K32X40X20
Product Name Radial Needle Roller and Cage Assemblies Needle Roller Cage Assembly
Type Needle Roller Cage Assembly Needle Roller Cage Assembly
Design Units Metric Metric
Bore 1.2598 inch (32.000 mm) 1.2598 inch (32.000 mm)
Outside Diameter 1.5748 inch (40.000 mm) 1.5748 inch (40.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drawn Cup Needle Roller Bearings - HK1312 - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle
Design Units Metric
Bore 0.5118 inch (13.000 mm)
View Details
Drawn Cup Needle Roller Bearings - BA 2620ZOH - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle
Design Units Inch
Bore 1.6250 inch (41.275 mm)
View Details
Drawn Cup Needle Roller Bearings - BK5528 - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle
Design Units Metric
Bore 2.1654 inch (55.000 mm)
View Details
Drawn Cup Needle Roller Bearings - BK2538 - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details