Sealed Drawn cup needle roller bearing have models:
Model HK…2RS open-end double-seal drawn cup needle roller bearing,
Model HK…RS open-end single-seal drawn cup needle roller bearing,
Model BK…RS close-end single seal drawn cup needle roller bearing.
Drawn cup needle roller bearing with open ends and integral sealing HK...2RS, HK...RS
Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly, but where a very compact and economical bearing arrangement is required. Owing to their large number of rollers, the bearings have a high load carrying capacity and stiffness. The integral sealing can significantly prolong bearing service life because it keeps lubricant in the bearings and contaminants out. Sealed bearings are delivered with an initial grease fill.
• High radial load carrying capacity
• High stiffness
• Very low cross-sectional height
• Sealed for increased reliability
Drawn cup needle roller bearing with a closed end and integral sealing BK...RS
Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly, but where a very compact and economical bearing arrangement is required. Owing to the large number of rollers, the bearings have a high load carrying capacity and stiffness. The closed end makes them suitable for bearing arrangements where they are situated at the end of a shaft. The integral sealing can significantly prolong bearing service life because it keeps lubricant in the bearings and contaminants out. Sealed bearings are delivered with an initial grease fill.
• High radial load carrying capacity
• Accommodate small axial guidance forces
• High stiffness
• Very low cross-sectional height
• Sealed at open end for increased reliability
| MOUETTE PLASTIC MOLD CO., LTD | |
|---|---|
| Product Category | Needle Roller Bearings |
| Product Number | HK2820 2RS |
| Product Name | Drawn Cup Needle Roller Bearings with Integral Sealing |
| Type | Drawn Cup Caged Needle |
| Design Units | Metric |
| Bore | 1.1024 inch (28.000 mm) |
| Outside Diameter | 1.3780 inch (35.000 mm) |