Alpine Bearing, Inc. Datasheets for Thin-section Bearings
Thin-section bearings have small cross-sections with respect to their diameter.
Thin-section Bearings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Standard bearing lines are most often designed to handle either radial or axial load conditions. The unique feature about the Kaydon Reali-Slim® four-point contact bearing line is that the gothic... | |
| The angular contact bearing is a conventional design. It features a circular pocket separator and a 30? contact angle along with approximately 67% of a full complement of balls. The... | |
| The radial contact bearing is a single-row radial ball-bearing of conventional design with a Conrad-type assembly. The bearing is assembled by eccentric displacement of the inner race within the outer... | |
| Thinex and Torque Tube bearings are available in radial and angular contact designs and distribute the load over a greater number of small diameter balls for lower starting and running... |
| << Prev |