Alpine Bearing, Inc. Thinex Ball Bearings SSRI-1878

Description
Thinex and Torque Tube bearings are available in radial and angular contact designs and distribute the load over a greater number of small diameter balls for lower starting and running torque. These are used where instrument ball bearings require low friction and high accuracy. All Thinex and Torque Tube bearings can be supplied as duplex preloaded matched sets. Thinex series bearings are for applications where space is at a premium and shaft location is primary compared to load support. Bearings up to 6" OD are available. Applications include aircraft accessories, missile guidance equipment, computers, business machines, robotics and medical devices. Ball Bearing Features open, shielded or sealed shields & seals available up to SSRI-3026 add “LL” for seals available with ribbon, phenolic & PTFE slug retainers custom lubrication available in ABEC 3, 5 & 7 precisions
Description
Thinex and Torque Tube bearings are available in radial and angular contact designs and distribute the load over a greater number of small diameter balls for lower starting and running torque. These are used where instrument ball bearings require low friction and high accuracy. All Thinex and Torque Tube bearings can be supplied as duplex preloaded matched sets. Thinex series bearings are for applications where space is at a premium and shaft location is primary compared to load support. Bearings up to 6" OD are available. Applications include aircraft accessories, missile guidance equipment, computers, business machines, robotics and medical devices. Ball Bearing Features open, shielded or sealed shields & seals available up to SSRI-3026 add “LL” for seals available with ribbon, phenolic & PTFE slug retainers custom lubrication available in ABEC 3, 5 & 7 precisions

Suppliers

Company
Product
Description
Supplier Links
Thinex Ball Bearings - SSRI-1878 - Alpine Bearing, Inc.
Allston, MA, United States
Thinex Ball Bearings
SSRI-1878
Thinex Ball Bearings SSRI-1878
Thinex and Torque Tube bearings are available in radial and angular contact designs and distribute the load over a greater number of small diameter balls for lower starting and running torque. These are used where instrument ball bearings require low friction and high accuracy. All Thinex and Torque Tube bearings can be supplied as duplex preloaded matched sets. Thinex series bearings are for applications where space is at a premium and shaft location is primary compared to load support. Bearings up to 6" OD are available. Applications include aircraft accessories, missile guidance equipment, computers, business machines, robotics and medical devices. Ball Bearing Features open, shielded or sealed shields & seals available up to SSRI-3026 add “LL” for seals available with ribbon, phenolic & PTFE slug retainers custom lubrication available in ABEC 3, 5 & 7 precisions

Thinex and Torque Tube bearings are available in radial and angular contact designs and distribute the load over a greater number of small diameter balls for lower starting and running torque. These are used where instrument ball bearings require low friction and high accuracy. All Thinex and Torque Tube bearings can be supplied as duplex preloaded matched sets. Thinex series bearings are for applications where space is at a premium and shaft location is primary compared to load support. Bearings up to 6" OD are available. Applications include aircraft accessories, missile guidance equipment, computers, business machines, robotics and medical devices.


Ball Bearing Features

  • open, shielded or sealed
  • shields & seals available up to SSRI-3026
  • add “LL” for seals
  • available with ribbon, phenolic & PTFE slug retainers
  • custom lubrication
  • available in ABEC 3, 5 & 7 precisions
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number SSRI-1878
Product Name Thinex Ball Bearings
Primary Bearing Category Radial Ball Bearing
Features Thin-section
Design Units Inch
Bore 0.8750 inch (22.225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-52 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
Ball Bearings - 2612637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details