Alpine Bearing, Inc. Torque Tube Ball Bearings SSRI-548EE

Description
Thinex and Torque Tube bearings are available in radial and angular contact designs and distribute the load over a greater number of small diameter balls for lower starting and running torque. These are used where instrument ball bearings require low friction and high accuracy. All Thinex and Torque Tube bearings can be supplied as duplex preloaded matched sets. Thinex series bearings are for applications where space is at a premium and shaft location is primary compared to load support. Bearings up to 6" OD are available. Applications include aircraft accessories, missile guidance equipment, computers, business machines, robotics and medical devices. Ball Bearing Features phenolic, stainless steel or PTFE slug retainers open, metal shields or PTFE seals for shielded bearings add “ZZ” for PTFE seals add “QQ” available without “EE” with “Bo” inner ring width custom lubrication ABEC 5
Description
Thinex and Torque Tube bearings are available in radial and angular contact designs and distribute the load over a greater number of small diameter balls for lower starting and running torque. These are used where instrument ball bearings require low friction and high accuracy. All Thinex and Torque Tube bearings can be supplied as duplex preloaded matched sets. Thinex series bearings are for applications where space is at a premium and shaft location is primary compared to load support. Bearings up to 6" OD are available. Applications include aircraft accessories, missile guidance equipment, computers, business machines, robotics and medical devices. Ball Bearing Features phenolic, stainless steel or PTFE slug retainers open, metal shields or PTFE seals for shielded bearings add “ZZ” for PTFE seals add “QQ” available without “EE” with “Bo” inner ring width custom lubrication ABEC 5

Suppliers

Company
Product
Description
Supplier Links
Torque Tube Ball Bearings - SSRI-548EE - Alpine Bearing, Inc.
Allston, MA, United States
Torque Tube Ball Bearings
SSRI-548EE
Torque Tube Ball Bearings SSRI-548EE
Thinex and Torque Tube bearings are available in radial and angular contact designs and distribute the load over a greater number of small diameter balls for lower starting and running torque. These are used where instrument ball bearings require low friction and high accuracy. All Thinex and Torque Tube bearings can be supplied as duplex preloaded matched sets. Thinex series bearings are for applications where space is at a premium and shaft location is primary compared to load support. Bearings up to 6" OD are available. Applications include aircraft accessories, missile guidance equipment, computers, business machines, robotics and medical devices. Ball Bearing Features phenolic, stainless steel or PTFE slug retainers open, metal shields or PTFE seals for shielded bearings add “ZZ” for PTFE seals add “QQ” available without “EE” with “Bo” inner ring width custom lubrication ABEC 5

Thinex and Torque Tube bearings are available in radial and angular contact designs and distribute the load over a greater number of small diameter balls for lower starting and running torque. These are used where instrument ball bearings require low friction and high accuracy. All Thinex and Torque Tube bearings can be supplied as duplex preloaded matched sets. Thinex series bearings are for applications where space is at a premium and shaft location is primary compared to load support. Bearings up to 6" OD are available. Applications include aircraft accessories, missile guidance equipment, computers, business machines, robotics and medical devices.


Ball Bearing Features

  • phenolic, stainless steel or PTFE slug retainers
  • open, metal shields or PTFE seals
  • for shielded bearings add “ZZ”
  • for PTFE seals add “QQ”
  • available without “EE” with “Bo” inner ring width
  • custom lubrication
  • ABEC 5
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number SSRI-548EE
Product Name Torque Tube Ball Bearings
Primary Bearing Category Radial Ball Bearing
Features Thin-section
Design Units Inch
Bore 2.8125 inch (71.437 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-7 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS3718 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details