Thinex and Torque Tube bearings are available in radial and angular contact designs and distribute the load over a greater number of small diameter balls for lower starting and running torque. These are used where instrument ball bearings require low friction and high accuracy. All Thinex and Torque Tube bearings can be supplied as duplex preloaded matched sets. Thinex series bearings are for applications where space is at a premium and shaft location is primary compared to load support. Bearings up to 6" OD are available. Applications include aircraft accessories, missile guidance equipment, computers, business machines, robotics and medical devices.
Ball Bearing Features
| Alpine Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | SSRI-539EE |
| Product Name | Torque Tube Ball Bearings |
| Primary Bearing Category | Radial Ball Bearing |
| Features | Thin-section |
| Design Units | Inch |
| Bore | 0.7500 inch (19.050 mm) |