EZO SPB-USA, LLC Datasheets for Radial Ball Bearings
Radial ball bearings are friction reduction, rotation devices that carry loads radially around its axis. A subtype of ball bearings, they operate through the use of lubricated steel balls placed between two circular guides. They are frequently called deep-groove bearings.
Radial Ball Bearings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Available with inner ring width extended by 0.015" (0.3962 mm) each side | |
| All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU or TS. Available with inner... | |
| All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU or TS. TTS is used... | |
| All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU or TS. | |
| All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. Available with inner ring width... | |
| All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. SUJ2 bearings use RJ type... | |
| All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. | |
| All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. SUJ2 bearings use RJ type retainer, stainless bearings use J type retainer. | |
| All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. TTS is used smaller ball, load rating is lower than standard. | |
| All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. | |
| Extra Thin Shield Metric ER Series Bearings Bearings also available with single shield or seal : suffix ZS or TS. | |
| Extra Thin Shield Metric ET Series Bearings Bearings also available with single shield or seal : suffix ZS or TS. | |
| Flanged Open Extra Thin Metric Bearings All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. SUJ2 bearings use RJ type retainer, stainless bearings use J type retainer. | |
| Flanged Open Extra Thin Metric Bearings All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. | |
| Flanged Shielded Extra Thin Metric Bearings All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS,... | |
| larger image | |
| Open Large Size Stainless Steel Bearings Bearings also available with SAE52100 material. | |
| Shielded Large Size Stainless Steel Bearings Bearings also available with single shield or seal : suffix Z, RS, RU or TS. | |
| Shielded Large Size Stainless Steel Bearings Bearings also available with single shield or seal : suffix Z, RS, RU. |
| Next >> |