EZO SPB-USA, LLC Datasheets for Thin-section Bearings
Thin-section bearings have small cross-sections with respect to their diameter.
Thin-section Bearings: Learn more
| Product Name | Notes |
|---|---|
| All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU or TS. | |
| All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. SUJ2 bearings use RJ type... | |
| All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. | |
| All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. SUJ2 bearings use RJ type retainer, stainless bearings use J type retainer. | |
| All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. | |
| Extra Thin Shield Metric ER Series Bearings Bearings also available with single shield or seal : suffix ZS or TS. | |
| Extra Thin Shield Metric ET Series Bearings Bearings also available with single shield or seal : suffix ZS or TS. | |
| Flanged Open Extra Thin Metric Bearings All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. SUJ2 bearings use RJ type retainer, stainless bearings use J type retainer. | |
| Flanged Open Extra Thin Metric Bearings All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. | |
| Flanged Shielded Extra Thin Metric Bearings All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS,... | |
| larger image |