All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Available with inner ring width extended by 0.015" (0.3962 mm) each side
| EZO SPB-USA, LLC | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | FR3 |
| Product Name | Flanged Open Inch Bearing |
| Primary Bearing Category | Radial Ball Bearing |
| Application | Instrument / Miniature |
| Material / Plating | 52100 Chrome Steel |
| Seals / Shields | None (Open Bearing) |
| Features | Flanged |