EZO SPB-USA, LLC Shielded Metric Bearing 607ZZ

Description
All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU or TS. TTS is used smaller ball, load rating is lower than standard.
Description
All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU or TS. TTS is used smaller ball, load rating is lower than standard.

Suppliers

Company
Product
Description
Supplier Links
Shielded Metric Bearing - 607ZZ - EZO SPB-USA, LLC
Sarasota, FL, USA
Shielded Metric Bearing
607ZZ
Shielded Metric Bearing 607ZZ
All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU or TS. TTS is used smaller ball, load rating is lower than standard.

All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU or TS. TTS is used smaller ball, load rating is lower than standard.

Supplier's Site

Technical Specifications

  EZO SPB-USA, LLC
Product Category Ball Bearings
Product Number 607ZZ
Product Name Shielded Metric Bearing
Primary Bearing Category Radial Ball Bearing
Application Instrument / Miniature
Material / Plating 52100 Chrome Steel
Seals / Shields Double Shield
Type Conrad / Deep Groove
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS3712W - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.2550 inch (82.677 mm)
View Details