All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. TTS is used smaller ball, load rating is lower than standard.
| EZO SPB-USA, LLC | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | MF106 |
| Product Name | Flanged Open Metric Bearing |
| Primary Bearing Category | Radial Ball Bearing |
| Application | Instrument / Miniature |
| Material / Plating | 52100 Chrome Steel |
| Seals / Shields | None (Open Bearing) |
| Features | Flanged |