EZO SPB-USA, LLC Flanged Shielded Metric Bearing F626ZZ

Description
All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU or TS. TTS is used smaller ball, load rating is lower than standard.
Description
All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU or TS. TTS is used smaller ball, load rating is lower than standard.

Suppliers

Company
Product
Description
Supplier Links
Flanged Shielded Metric Bearing - F626ZZ - EZO SPB-USA, LLC
Sarasota, FL, USA
Flanged Shielded Metric Bearing
F626ZZ
Flanged Shielded Metric Bearing F626ZZ
All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU or TS. TTS is used smaller ball, load rating is lower than standard.

All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU or TS. TTS is used smaller ball, load rating is lower than standard.

Supplier's Site

Technical Specifications

  EZO SPB-USA, LLC
Product Category Ball Bearings
Product Number F626ZZ
Product Name Flanged Shielded Metric Bearing
Primary Bearing Category Radial Ball Bearing
Application Instrument / Miniature
Material / Plating 52100 Chrome Steel
Seals / Shields Double Shield
Features Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
7mm Bore, 22mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS2207 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-6 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details