Our Dolphin LA range of liquid ring vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product.
Features
Busch Vacuum Solutions | |
---|---|
Product Category | Vacuum Pumps and Vacuum Generators |
Product Number | Dolphin LA 0756 / 0906 A |
Product Name | Single-Stage Liquid Ring Vacuum Pump |
Vacuum Pump Type | Mechanical |
Configuration | Individual Vacuum Pump |
Application | Chemical; Evacuation of Saturated Gases and Vapors |
Pumping Speed | 441 to 686 CFM (750 to 1167 m³/hr) |
Ultimate Vacuum | 100 torr (26.0 in Hg vac) |