Hangzhou Crysound Electronics Co., Ltd. CRY371 Measurement microphone sets CRY371-CRY507

Description
Frequency response: 3.15 Hz - 40kHz; sensitivity: 12.5mV/Pa CRY371-CRY507 1/2" IEPE Free-Field Measurement Microphone Kit This kit consists of CRY371 Measurement Microphone and CRY507 IEPE Preamplifier self-developed by CRYSOUND, with a BNC port for output. CRY371 Measurement Microphone can also be combined with CRY510 to launch a kit. Features Standard-compliant Compliance with IEC 61094-4:1995 Measurement microphones - Part 4: Specifications for working standard microphones Compliance with GB/T 20441.4-2006 Measurement microphones - Part 4: Specifications for working standard microphones Typical frequency response curve of CRY371 CRY371 is a pre-polarization free-field measurement microphone that measures the undistorted true sound pressure of the microphone before it is placed in the sound field. The presence of the microphone in the sound field will affect the sound field and change its high-frequency sound field. Based on this characteristic, the free-field microphone has its frequency response adjusted to compensate for errors brought to high-frequency sound pressure in the sound field. Preamplifier This kit includes a CRY507 IEPE preamplifier which is powered by constant current source and featured by very high input impedance, very low noise floor, and a very wide frequency response range. It can be used with CRY300 series 1/2'' pre-polarization measurement microphones. The output interface uses a BNC plug, which can be easily connected to a professional measurement system. It is suitable for electroacoustic testers, multi-channel analyzers, noise analyzers and other instruments. It is also compatible with other brands of measurement microphones. Stainless steel grants it excellent corrosion resistance and protection, so it is very suitable for various harsh test environments.
Datasheet
Description
Frequency response: 3.15 Hz - 40kHz; sensitivity: 12.5mV/Pa CRY371-CRY507 1/2" IEPE Free-Field Measurement Microphone Kit This kit consists of CRY371 Measurement Microphone and CRY507 IEPE Preamplifier self-developed by CRYSOUND, with a BNC port for output. CRY371 Measurement Microphone can also be combined with CRY510 to launch a kit. Features Standard-compliant Compliance with IEC 61094-4:1995 Measurement microphones - Part 4: Specifications for working standard microphones Compliance with GB/T 20441.4-2006 Measurement microphones - Part 4: Specifications for working standard microphones Typical frequency response curve of CRY371 CRY371 is a pre-polarization free-field measurement microphone that measures the undistorted true sound pressure of the microphone before it is placed in the sound field. The presence of the microphone in the sound field will affect the sound field and change its high-frequency sound field. Based on this characteristic, the free-field microphone has its frequency response adjusted to compensate for errors brought to high-frequency sound pressure in the sound field. Preamplifier This kit includes a CRY507 IEPE preamplifier which is powered by constant current source and featured by very high input impedance, very low noise floor, and a very wide frequency response range. It can be used with CRY300 series 1/2'' pre-polarization measurement microphones. The output interface uses a BNC plug, which can be easily connected to a professional measurement system. It is suitable for electroacoustic testers, multi-channel analyzers, noise analyzers and other instruments. It is also compatible with other brands of measurement microphones. Stainless steel grants it excellent corrosion resistance and protection, so it is very suitable for various harsh test environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRY371 Measurement microphone sets - CRY371-CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
CRY371 Measurement microphone sets
CRY371-CRY507
CRY371 Measurement microphone sets CRY371-CRY507
Frequency response: 3.15 Hz - 40kHz; sensitivity: 12.5mV/Pa CRY371-CRY507 1/2" IEPE Free-Field Measurement Microphone Kit This kit consists of CRY371 Measurement Microphone and CRY507 IEPE Preamplifier self-developed by CRYSOUND, with a BNC port for output. CRY371 Measurement Microphone can also be combined with CRY510 to launch a kit. Features Standard-compliant Compliance with IEC 61094-4:1995 Measurement microphones - Part 4: Specifications for working standard microphones Compliance with GB/T 20441.4-2006 Measurement microphones - Part 4: Specifications for working standard microphones Typical frequency response curve of CRY371 CRY371 is a pre-polarization free-field measurement microphone that measures the undistorted true sound pressure of the microphone before it is placed in the sound field. The presence of the microphone in the sound field will affect the sound field and change its high-frequency sound field. Based on this characteristic, the free-field microphone has its frequency response adjusted to compensate for errors brought to high-frequency sound pressure in the sound field. Preamplifier This kit includes a CRY507 IEPE preamplifier which is powered by constant current source and featured by very high input impedance, very low noise floor, and a very wide frequency response range. It can be used with CRY300 series 1/2'' pre-polarization measurement microphones. The output interface uses a BNC plug, which can be easily connected to a professional measurement system. It is suitable for electroacoustic testers, multi-channel analyzers, noise analyzers and other instruments. It is also compatible with other brands of measurement microphones. Stainless steel grants it excellent corrosion resistance and protection, so it is very suitable for various harsh test environments.

Frequency response: 3.15 Hz - 40kHz; sensitivity: 12.5mV/Pa
CRY371-CRY507 1/2" IEPE Free-Field Measurement Microphone Kit This kit consists of CRY371 Measurement Microphone and CRY507 IEPE Preamplifier self-developed by CRYSOUND, with a BNC port for output. CRY371 Measurement Microphone can also be combined with CRY510 to launch a kit.
Features
Standard-compliant
Compliance with IEC 61094-4:1995 Measurement microphones - Part 4: Specifications for working standard microphones
Compliance with GB/T 20441.4-2006 Measurement microphones - Part 4: Specifications for working standard microphones
Typical frequency response curve of CRY371
CRY371 is a pre-polarization free-field measurement microphone that measures the undistorted true sound pressure of the microphone before it is placed in the sound field. The presence of the microphone in the sound field will affect the sound field and change its high-frequency sound field. Based on this characteristic, the free-field microphone has its frequency response adjusted to compensate for errors brought to high-frequency sound pressure in the sound field.
Preamplifier
This kit includes a CRY507 IEPE preamplifier which is powered by constant current source and featured by very high input impedance, very low noise floor, and a very wide frequency response range. It can be used with CRY300 series 1/2'' pre-polarization measurement microphones. The output interface uses a BNC plug, which can be easily connected to a professional measurement system. It is suitable for electroacoustic testers, multi-channel analyzers, noise analyzers and other instruments. It is also compatible with other brands of measurement microphones. Stainless steel grants it excellent corrosion resistance and protection, so it is very suitable for various harsh test environments.

Supplier's Site Datasheet

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Measurement Microphones
Product Number CRY371-CRY507
Product Name CRY371 Measurement microphone sets
Sound Field Free-Field
Frequency Response 10 to 40000 Hz
Dynamic Range 20 to 150 dB re 20µPa
Sensitivity 12.5 mV/Pa (86183 mV/psi)
Impedance 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Diffuse Field
Frequency Response 6.3 to 20000 Hz
Dynamic Range 18 to 134 dB re 20µPa
View Details
Precision Condenser Microphone - 377A06 - PCB Piezotronics, Inc.
Specs
Sound Field Free-Field
Dynamic Range 162 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
View Details
High Intensity Acoustic Sensor - 939M12 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Sound Field Pressure Field
Frequency Response 2 to 15000 Hz
Dynamic Range ? to 191 dB re 20µPa
View Details
Outdoor Measurement Microphone - M2230-WP - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 16 to 139 dB re 20µPa
View Details